EN
  • EN
  • DE

MM908E626AVDWB

Part No MM908E626AVDWB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC STEPPER MOTOR DRIVER 54-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 13
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 115°C
Mounting SMD (SMT)
Case / Package 54-SOICW-EP
Win Source Part Number 1078134-MM908E626AVDWB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MM908E626AVDWB CAD Model

Description

The NXP MM908E626AVDWB is a highly integrated and sophisticated automotive system-in-package (SiP) that combines an intelligent motor controller with a smart gate driver in a single compact package. This advanced product is designed to cater to the demanding needs of modern automotive applications, particularly in the realm of precision motor control and drive systems.

Key Features

  • Integrated System-in-Package: The MM908E626AVDWB encapsulates multiple functionalities, including a microcontroller, a gate driver, and MOSFETs, providing a complete solution that simplifies design and reduces time-to-market.
  • High-Performance Microcontroller: At the heart of the SiP is a robust microcontroller based on NXP's proven technology, ensuring reliable control and efficient processing capabilities for complex automotive applications.
  • Smart Gate Driver: The built-in gate driver is optimized for driving MOSFETs, offering precise control and protection features that enhance the overall system reliability and performance.
  • Robust MOSFETs: The package includes high-quality MOSFETs designed for high-efficiency power switching, providing excellent thermal performance and long-term durability.
  • Compact Design: The MM908E626AVDWB's small footprint allows for a reduction in board space and system complexity, which is particularly beneficial for space-constrained automotive environments.
  • Automotive Grade: Engineered to meet stringent automotive standards, this SiP ensures high reliability and performance under harsh operating conditions, making it suitable for a wide range of automotive applications.

Applications

The NXP MM908E626AVDWB is ideal for a variety of automotive systems, including but not limited to:

  • Electric Power Steering (EPS)
  • Active Grille Shutters
  • Engine Cooling Fans
  • Fuel Pumps
  • DC Motor Control

In conclusion, the NXP MM908E626AVDWB stands out as a comprehensive and reliable solution for automotive designers seeking to enhance the performance and efficiency of their motor control applications. Its integration of multiple functionalities into a single package not only streamlines the design process but also contributes to improved system reliability and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess