EN
  • EN
  • DE

MM912F634DV2AE

Part No MM912F634DV2AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU DUAL LS/HS SWITCH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Automotive
Core Processor S12
Program Memory Type FLASH (32kB)
Controller Series HCS12
Date RAM Size 2K x 8
Interface LIN, SCI
The number of I/O 9
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP (7x7)
Family Part Number MM912F634
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 711269-MM912F634DV2AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM912F634DV2AE CAD Model

Description

The NXP MM912F634DV2AE is a highly integrated device designed for automotive applications, particularly for engine management systems. This innovative product combines an HCS12 microcontroller with a SMARTMOS analog control IC in a single package, delivering a compact and efficient solution for automotive control units.

Key Features

  • Integrated Design: The MM912F634DV2AE merges a 16-bit HCS12 microcontroller with a SMARTMOS analog control IC, offering a seamless and powerful combination for automotive control systems.
  • Memory: Equipped with 64KB of flash memory, this device provides ample space for complex program code and ensures reliable performance in demanding applications.
  • Analog Features: The SMARTMOS component includes analog features such as voltage regulators, a CAN physical layer, and multiple sensor interfaces, facilitating comprehensive monitoring and control capabilities.
  • Temperature Range: Designed to operate in extreme conditions, the MM912F634DV2AE operates effectively within a wide temperature range, making it suitable for under-the-hood applications.
  • Package: The device comes in a compact 48-pin LQFP package, which is ideal for space-constrained applications while still providing sufficient I/O options for complex tasks.

Applications

The NXP MM912F634DV2AE is primarily used in automotive engine management systems but is versatile enough for other applications within the automotive sector. Its robust design and comprehensive feature set make it suitable for:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Anti-lock Braking Systems (ABS)
  • Automotive sensor applications

Conclusion

In summary, the NXP MM912F634DV2AE is a powerful and versatile component that integrates key functionalities required for advanced automotive systems. Its combination of a 16-bit microcontroller and SMARTMOS technology in a single package makes it a go-to solution for developers looking to streamline their designs and enhance system reliability.

You May Also Be Interested in

Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.7706
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,564 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess