EN
  • EN
  • DE

MM912H634DM1AE

Part No MM912H634DM1AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 64KB LS/HS SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Tray
Core Processor S12
Number of I/O 9
Program Memory Type FLASH (64kB)
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MM912H634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935311094557, MM912H634DM1AE-ND, 568-14449
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927374-MM912H634DM1AE
Ultra Librarian 3D Model Ultra Librarian MM912H634DM1AE CAD Model

Description

NXP MM912H634DM1AE Microcontroller

The NXP MM912H634DM1AE is a sophisticated microcontroller unit (MCU) designed for automotive applications, particularly those requiring a high degree of reliability and performance under harsh conditions. This integrated circuit is part of NXP's MM912H634 family, which is known for combining analog functionality with digital control, providing a compact and efficient solution for automotive system designers.

Key Features:

  • Integrated System Basis Chip (SBC): The MM912H634DM1AE integrates a system basis chip that includes features like a low-dropout regulator, a watchdog timer, and interfaces for communication, which reduces system complexity and enhances reliability.
  • Dual Die Architecture: This microcontroller incorporates a dual-die architecture, where one die is dedicated to high-voltage analog input and the other to digital control. This separation ensures robust performance and minimizes interference.
  • Advanced Sensor Interfaces: With built-in interfaces for sensors, the MCU is ideal for automotive applications such as engine management, transmission control, and other sensor-based systems.
  • High-Temperature Operation: Engineered to withstand the extreme temperatures commonly found in automotive environments, the MM912H634DM1AE operates reliably over a wide temperature range.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and this MCU includes features like fail-safe operation modes and error detection mechanisms to ensure the system operates safely even under fault conditions.
  • Programmable Memory: The device comes with programmable flash memory, allowing for flexible and updateable firmware, which is essential for long-term automotive applications where updates may be necessary over the vehicle's lifespan.

Applications:

The MM912H634DM1AE is primarily designed for use in automotive applications that require precise control and monitoring. It is particularly well-suited for:

  • Engine Control Units (ECUs)
  • Automatic Transmission Control
  • Body Control Modules
  • Brake and Stability Control Systems
  • Smart Sensor Nodes

In conclusion, the NXP MM912H634DM1AE microcontroller is a robust, high-performance solution for modern automotive systems, offering a blend of analog and digital capabilities that streamline the design process and enhance overall system reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Lowest to $8.1612
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
NEC
Need more? Email Us
NEC
Lowest to $9.6119

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5398 $60.3184
19+ $6.1866 $117.5454
29+ $5.9932 $173.8028
40+ $5.7999 $231.9960
52+ $5.6065 $291.5380
69+ $5.0266 $346.8354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess