EN
  • EN
  • DE

MM912IP812AMAFR2

Part No MM912IP812AMAFR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC DRVR INJECTOR/IGN 100LQFP / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Engine Control
Core Processor S12P
Program Memory Type FLASH (96 KB)
Controller Series HCS12
RAM Size 6K x 8
Interface CAN, SCI, SPI
Number of I/O 8
Operating Supply Voltage 4.7 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-LQFP-EP (14x14)
Win Source Part Number 788996-MM912IP812AMAFR2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912IP
Introduction Date May 24, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912IP812AMAFR2 CAD Model

Description

Introducing the NXP MM912IP812AMAFR2 Integrated Circuit

The NXP MM912IP812AMAFR2 is a highly integrated device designed to cater to the demanding requirements of automotive applications, particularly in the realm of battery sensing and management. As a product from NXP Semiconductors, a leader in automotive solutions, this integrated circuit (IC) combines precision analog measurement capabilities with sophisticated digital control, offering a compact and efficient solution for automotive battery monitoring systems.

Key Features

  • Integrated Battery Sensor: The MM912IP812AMAFR2 is equipped with a high-precision battery sensor that accurately measures parameters such as voltage, current, and temperature, essential for ensuring the longevity and reliability of automotive batteries.
  • Dual-Core Architecture: This IC features a dual-core architecture with an S12 microcontroller for advanced processing capabilities and an analog front-end for precise signal acquisition and conditioning.
  • High Voltage Input Range: Designed to withstand the rigors of automotive environments, the MM912IP812AMAFR2 can handle high voltage input ranges, making it suitable for 12V, 24V, and even 48V battery systems.
  • Robust Communication Protocols: With built-in support for LIN and CAN communication protocols, this IC facilitates seamless integration into automotive networks, ensuring reliable data exchange with other vehicle systems.
  • Power Management: The device includes advanced power management features that help to minimize power consumption during operation, contributing to overall vehicle energy efficiency.
  • Automotive Grade: The MM912IP812AMAFR2 is designed to meet stringent automotive-grade quality standards, offering high levels of performance and reliability under harsh conditions.

Applications

The NXP MM912IP812AMAFR2 is ideal for a range of automotive applications, including:

  • Battery Management Systems (BMS)
  • Intelligent Battery Sensors (IBS)
  • Energy Management Systems
  • Automotive Power Supply Units

By integrating multiple functions into a single package, the MM912IP812AMAFR2 helps automotive manufacturers reduce system complexity and improve overall system reliability. Its precision measurement capabilities ensure accurate monitoring of battery health, which is crucial for the safety and efficiency of modern vehicles. With the NXP MM912IP812AMAFR2, automotive systems designers have access to a robust and versatile component that meets the high demands of today's sophisticated vehicle power management requirements.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $23.3784
Ricoh
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess