EN
  • EN
  • DE

MMA2260EGR2

Part No MMA2260EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.5G ANALOG 16SOIC / Accelerometer X Axis ±1.5g 50Hz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series MMA
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X
Acceleration Range ±1.5g
Sensitivity (mV/g) 1200
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA22
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345923-MMA2260EGR2
Ultra Librarian 3D Model Ultra Librarian MMA2260EGR2 CAD Model

Description

The NXP MMA2260EGR2 is a state-of-the-art accelerometer designed for high precision and versatility in a wide range of applications. This compact sensor is part of the NXP's reputable portfolio of motion sensing solutions, offering a unique blend of performance, power efficiency, and durability.

Key Features

  • Advanced Sensing Technology: The MMA2260EGR2 utilizes advanced MEMS technology to provide highly accurate measurements of acceleration with minimal noise and drift.
  • Wide Measurement Range: Capable of detecting acceleration up to ±60g, this accelerometer is suitable for monitoring high-impact events and can be used in both consumer electronics and industrial applications.
  • Low Power Consumption: Designed for battery-powered devices, the MMA2260EGR2 boasts an extremely low power consumption, helping to extend the life of your product.
  • High Durability: Encased in a robust package, this sensor can withstand harsh conditions, making it ideal for automotive safety systems, sports equipment, and other demanding environments.
  • Flexible Output: The device offers a digital output, which can be easily interfaced with microcontrollers and other digital systems, providing versatility in system design.
  • Temperature Compensation: The sensor includes built-in temperature compensation, ensuring reliable operation over a wide temperature range.

Applications

The MMA2260EGR2 is well-suited for a variety of applications, including but not limited to:

  • Vehicle crash detection and airbag deployment systems
  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Vibration monitoring in industrial machinery
  • Sports and health monitoring devices
  • Anti-theft systems and asset tracking

Technical Specifications

The accelerometer operates on a supply voltage of 1.71V to 3.6V, making it compatible with most low-voltage systems. It is available in a small surface-mount package, allowing for easy integration into compact designs without sacrificing performance.

With its combination of high performance, low power, and ruggedness, the NXP MMA2260EGR2 is an excellent choice for developers and engineers looking to incorporate reliable motion sensing into their designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess