EN
  • EN
  • DE

MMA2725WCR2

Part No MMA2725WCR2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831138-MMA2725WCR2
Ultra Librarian 3D Model Ultra Librarian MMA2725WCR2 CAD Model

Description

The NXP MMA2725WCR2 is a state-of-the-art, high-performance, capacitive micromachined accelerometer designed to cater to the demanding needs of industrial and high-reliability applications. This robust sensor provides precise motion sensing in 2 axes (X and Y) and is capable of detecting acceleration up to ±400g, making it an ideal choice for shock and vibration monitoring in a variety of contexts.

Built with advanced MEMS technology, the MMA2725WCR2 offers exceptional accuracy and stability over temperature and time. The device features a fast data rate and a low-pass filter, which allows for the capture of high-frequency signals while minimizing noise, ensuring reliable and accurate measurements even in the most challenging environments.

This accelerometer is housed in a compact, surface-mount 16-pin LGA package that measures just 5.0 mm x 5.0 mm x 1.95 mm. The small footprint of the device enables it to be integrated into space-constrained designs, making it perfect for portable electronics, automotive systems, and industrial machinery. Its low power consumption also makes it suitable for battery-operated devices where power efficiency is critical.

The MMA2725WCR2 is equipped with several advanced features that enhance its performance and ease of use. It includes a self-test capability that validates the integrity of the sensor and the signal chain, ensuring reliable operation. Additionally, the device offers both SPI and I2C digital interfaces, providing designers with flexibility in system integration. It also supports user-programmable thresholds for motion detection, which can be used to trigger an interrupt, enabling efficient power management by waking up the system only when necessary.

Engineered to withstand harsh conditions, the MMA2725WCR2 operates over a wide temperature range of -40°C to +105°C. Its high shock survivability makes it an excellent choice for applications that may experience sudden jolts or impacts. With its combination of high performance, durability, and versatility, the NXP MMA2725WCR2 is a top-tier solution for any project requiring accurate and reliable motion detection.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3112 $58.4896
20+ $5.9991 $119.9820
30+ $5.8120 $174.3600
42+ $5.6237 $236.1954
54+ $5.4366 $293.5764
72+ $4.8741 $350.9352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess