EN
  • EN
  • DE

MMA5106NPIKGCWR2

Part No MMA5106NPIKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5106
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345977-MMA5106NPIKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NPIKGCWR2 CAD Model

Description

The NXP MMA5106NPIKGCWR2 is a state-of-the-art inertial sensor designed to provide precise and reliable motion sensing capabilities. This high-performance device is well-suited for a wide range of applications, from industrial automation to consumer electronics, where accurate measurement of acceleration and tilt is crucial.

Key Features

  • Sensitivity: The sensor offers high sensitivity, enabling it to detect even the slightest movements, making it ideal for advanced motion detection systems.
  • Low Power Consumption: It is engineered for efficiency, consuming minimal power, which is essential for battery-powered devices.
  • Robust Design: The MMA5106NPIKGCWR2 is built to withstand harsh environmental conditions, ensuring reliable performance in a variety of settings.
  • Wide Measurement Range: With its broad measurement range, this sensor can accurately capture high dynamic movements as well as subtle vibrations.
  • High Resolution: The high-resolution output of the sensor allows for precise tracking of motion, providing detailed data for analysis.

Technical Specifications

The MMA5106NPIKGCWR2 offers a range of technical specifications that make it a versatile choice for many applications. It operates over a wide temperature range and includes digital signal processing capabilities for noise reduction and filtering. The sensor's small footprint and low-profile package allow for easy integration into compact systems without sacrificing performance.

Applications

This NXP inertial sensor can be utilized in various applications, such as:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Personal electronics
  • Industrial control systems
  • Medical devices for motion analysis
  • Robotics and drones

In conclusion, the NXP MMA5106NPIKGCWR2 is a versatile and reliable inertial sensor that offers high performance in a range of motion sensing applications. Its robust design, combined with advanced technical features, ensures that it meets the needs of the most demanding environments and applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess