EN
  • EN
  • DE

MMA5112KW

Part No MMA5112KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G PCM/SPI 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Digital
Axis Z
Acceleration Range ±120g
Sensitivity (LSB/g) 4
Output Type PCM, SPI
Supply Voltage - Operating 4.2 V to 17 V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (6x6)
Win Source Part Number 1078187-MMA5112KW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA5112KW CAD Model

Description

NXP MMA5112KW Product Overview

The NXP MMA5112KW is a cutting-edge accelerometer designed for high precision and robustness, catering to a wide range of applications that require accurate motion detection. This advanced sensor is part of NXP's reputable portfolio of motion sensing products, renowned for their reliability and performance.

Key Features

  • High Sensitivity: The MMA5112KW offers a high sensitivity level, making it capable of detecting even the slightest movements with precision.
  • Wide Dynamic Range: With a broad dynamic range, this accelerometer can accurately measure both low and high acceleration with equal proficiency, ensuring versatility across various use cases.
  • Low Power Consumption: Designed to be energy-efficient, the MMA5112KW is ideal for battery-powered devices, where power conservation is critical.
  • Advanced Signal Conditioning: The onboard signal conditioning features of the MMA5112KW provide clean and reliable data, reducing the need for external processing and simplifying system design.
  • Durability: Enclosed in a robust package, the MMA5112KW is built to withstand harsh environments and mechanical stress, ensuring longevity and consistent performance.

Applications

The versatility of the MMA5112KW makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment monitoring
  • Consumer electronics stabilization
  • Medical device tracking
  • Sports and fitness devices

Technical Specifications

Some of the technical specifications that make the MMA5112KW a standout product include:

  • Supply Voltage: 2.4V to 3.6V
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity: Adjustable for application-specific requirements
  • Output: Analog Voltage

In conclusion, the NXP MMA5112KW is a highly adaptable and efficient accelerometer that offers exceptional performance for a multitude of applications. Its robust design, coupled with NXP's commitment to quality, makes it a reliable choice for designers and engineers looking to integrate motion sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess