EN
  • EN
  • DE

MMA5124KW

Part No MMA5124KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 240G PCM/SPI 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Digital
Axis Z
Acceleration Range ±240g
Sensitivity (LSB/g) 2
Output Type PCM, SPI
Supply Voltage - Operating 4.2 V to 17 V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (6x6)
Win Source Part Number 1078188-MMA5124KW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA5124KW CAD Model

Description

NXP MMA5124KW Accelerometer

The NXP MMA5124KW is a robust, high-performance accelerometer designed to cater to the demanding needs of industrial and automotive applications. This advanced sensor is part of NXP's reputable portfolio of motion sensors that offer precise and reliable measurements of dynamic acceleration, including vibration, motion, and tilt.

Key Features

  • High Sensitivity: The MMA5124KW provides high sensitivity, enabling it to detect even the slightest movements, making it perfect for applications where accuracy is paramount.
  • Wide Measurement Range: With a broad range of measurement capabilities, this accelerometer can accurately sense acceleration up to ±24 g along the X-axis, ensuring versatility across various use cases.
  • Temperature Stability: Engineered to perform consistently across a temperature range of -40°C to +105°C, the MMA5124KW is suitable for harsh environments.
  • Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-powered or energy-sensitive systems.
  • Signal Conditioning: The device includes onboard signal conditioning, which reduces the need for external components and simplifies integration into existing systems.
  • Durability: The MMA5124KW is built to withstand mechanical stress, making it reliable for applications that encounter rough conditions.

Applications

The accelerometer's robust design and precise performance make it an ideal choice for a variety of applications, including:

  • Vehicle dynamic control and rollover detection
  • Asset tracking and monitoring
  • Industrial equipment monitoring
  • Vibration analysis and control
  • Smart agriculture equipment

Technical Specifications

The MMA5124KW features an SPI digital interface for easy communication with microcontrollers and a self-test capability that ensures system integrity. Its compact size and low profile package make it easy to integrate into space-constrained designs without compromising performance.

For engineers and designers looking for a reliable accelerometer with high sensitivity and temperature stability, the NXP MMA5124KW is an excellent choice that combines performance with durability.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5639 $59.0751
22+ $5.3858 $118.4876
34+ $5.2183 $177.4222
46+ $5.0497 $232.2862
60+ $4.8810 $292.8600
80+ $4.3763 $350.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess