EN
  • EN
  • DE

MMA5224KW

Part No MMA5224KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description PSI5 Inertial Sensor | ACCELEROMETER 240G PCM/SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X
Acceleration Range ±240g
Sensitivity (LSB/g) 2
Output Type PCM, SPI
Supply Voltage (V) 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224786-MMA5224KW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA5224KW CAD Model

Description

The NXP MMA5224KW is a cutting-edge, automotive-grade accelerometer designed for advanced vehicle dynamic control and safety systems. This high-precision sensor is engineered to deliver reliable performance in a wide range of automotive applications, from electronic stability control (ESC) to rollover detection, making it an essential component for modern vehicles.

Key Features:

  • High Sensitivity: The MMA5224KW offers high sensitivity levels, which enables it to detect even the slightest changes in motion, critical for precise vehicle dynamics monitoring.
  • Wide Measurement Range: It features a wide measurement range, accommodating the diverse range of motions encountered in automotive environments.
  • Dual-Axis Sensing: This accelerometer measures acceleration in both the X and Y axes, providing comprehensive data for analysis.
  • High Accuracy: With built-in temperature compensation and calibration, the MMA5224KW maintains high accuracy across varying environmental conditions.
  • Robust Design: Its robust design ensures reliable operation in harsh automotive conditions, including exposure to vibration, shock, and extreme temperatures.
  • Signal Conditioning: The device includes advanced signal conditioning features, making it easier to integrate with other vehicle systems.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for energy efficiency in automotive applications.
  • Automotive Qualifications: The MMA5224KW meets stringent automotive qualification standards, including AEC-Q100, ensuring it meets the high-reliability requirements of the industry.

Applications:

The NXP MMA5224KW is ideal for a variety of automotive applications, such as:

  • Electronic Stability Control (ESC)
  • Traction Control Systems (TCS)
  • Anti-lock Braking Systems (ABS)
  • Rollover and Hill Start Assist
  • Active Suspension Systems
  • Vehicle Dynamics Management

With its advanced features and reliable performance, the NXP MMA5224KW accelerometer is an excellent choice for automotive manufacturers looking to enhance vehicle safety and performance through superior motion sensing technology.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess