EN
  • EN
  • DE

MMA6222AKEGR2

Part No MMA6222AKEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA62XXAKEG
Package Tape & Reel
Product Status Not For New Designs
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.13V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA6222
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345957-MMA6222AKEGR2
Ultra Librarian 3D Model Ultra Librarian MMA6222AKEGR2 CAD Model

Description

The NXP MMA6222AKEGR2 is a state-of-the-art, high-performance accelerometer designed for a broad range of applications requiring accurate motion detection and measurement. This micro-electromechanical system (MEMS) sensor provides precise readings of dynamic acceleration, such as vibration, shock, or rapid movement changes, making it an ideal choice for automotive safety systems, industrial monitoring, and consumer electronics.

Key Features

  • Advanced Sensing Technology: Utilizes NXP's cutting-edge MEMS technology for reliable and accurate acceleration detection.
  • Wide Measurement Range: Capable of measuring accelerations up to ±20g, suitable for high-impact applications.
  • High Sensitivity: Offers a high sensitivity output that increases the precision of acceleration measurements.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices.
  • Robust Design: Enclosed in a durable package that can withstand harsh environments and mechanical stress.
  • Temperature Compensation: Features built-in temperature compensation for consistent performance across varying temperatures.
  • Signal Conditioning: Integrated signal conditioning simplifies the interface with microcontrollers and reduces the need for external components.

Applications

  • Automotive safety systems such as airbag deployment and electronic stability control
  • Industrial equipment monitoring for predictive maintenance and shock detection
  • Consumer electronics, including gaming devices, smartphones, and wearable technology
  • Medical devices that require motion tracking and fall detection
  • Sports and fitness equipment to measure performance and activity levels

Technical Specifications

The MMA6222AKEGR2 accelerometer operates on a supply voltage range of 2.4V to 3.6V and features an analog output signal. It is designed with a self-test capability that ensures optimal performance and reliability. The sensor comes in a compact surface-mount package, making it easy to integrate into various electronic assemblies.

For developers and engineers, the NXP MMA6222AKEGR2 offers a perfect blend of robustness, precision, and versatility, making it a top choice for integrating acceleration sensing into their projects and products.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess