EN
  • EN
  • DE

MMA6281QR2

Part No MMA6281QR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 2.5-10G ANALOG 16QFN / Accelerometer X, Z Axis ±2.5g, 3.3g, 6.7g, 10g 350Hz (X), 150Hz (Z) 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type Analog
Axis X, Z
Acceleration Range ±2.5g, 3.3g, 6.7g, 10g
Sensitivity (mV/g) 480 (±2.5g) ~ 120 (±10g)
Bandwidth 350Hz (X) , 150Hz (Z)
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1346009-MMA6281QR2
Ultra Librarian 3D Model Ultra Librarian MMA6281QR2 CAD Model

Description

The NXP MMA6281QR2 is a robust, high-performance accelerometer designed for a wide range of applications that require precise motion and tilt sensing. With its advanced technology and compact design, this device is ideal for automotive safety systems, industrial equipment monitoring, and consumer electronics stabilization.

Key Features

  • Sensitivity: The MMA6281QR2 offers a high sensitivity range, making it capable of detecting even the most subtle movements and vibrations.
  • Temperature Range: It operates effectively across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Durability: Built with a robust design, the accelerometer is resistant to mechanical shock, making it suitable for applications that may encounter rough handling or vibrations.
  • Low Power Consumption: The device is engineered for efficiency, with low power consumption that extends the battery life of portable applications.
  • Output Signal: It provides an analog output signal that can be easily interfaced with a variety of microcontrollers and analog-to-digital converters.

Technical Specifications

The MMA6281QR2 accelerometer features a dual-axis sensing capability with selectable sensitivity for versatile application needs. It is designed with a Z-axis sensing that complements the X and Y-axis measurements, providing comprehensive motion detection.

Applications

  • Automotive systems such as Electronic Stability Control (ESC), Anti-lock Braking System (ABS), and airbag deployment sensors.
  • Industrial equipment for vibration monitoring, tilt sensing, and dynamic control.
  • Consumer electronics including gaming controllers, smartphones, and camera stabilization systems.

The NXP MMA6281QR2 accelerometer is a testament to NXP's commitment to providing advanced sensor technologies that meet the demands of modern applications. Its combination of performance, durability, and versatility makes it an excellent choice for developers and manufacturers looking to enhance their products with reliable motion sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess