EN
  • EN
  • DE
  • IT

MMA6821KW

Part No MMA6821KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN / Accelerometer Dual ±120g/±25g 3.3V/5V Automotive 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Type Digital
Axis X, Y
Acceleration Range ±120g, ±25g
Sensitivity (LSB/g) 4.096 (X), 20.479 (Y)
Output Type SPI
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-QFN Exposed Pad
Manufacturer Package 16-QFN (6x6)
Win Source Part Number 789006-MMA6821KW
Popularity Medium
Supply and Demand Status Limited
Family Name MMA6821KW
Introduction Date October 21, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA6821KW CAD Model

Description

The NXP MMA6821KW is a robust, automotive-grade accelerometer designed to provide precise motion sensing in a variety of applications. This high-performance sensor is particularly suited for vehicle dynamics, roll-over detection, and electronic stability control systems. Its advanced technology ensures reliable performance even under the harsh conditions typical of automotive environments.

Key Features

  • Measurement Range: The MMA6821KW offers a ±50g full-scale range, making it capable of detecting both high-speed and subtle movement changes with excellent accuracy.
  • Low Power Consumption: Designed with energy efficiency in mind, this accelerometer is ideal for applications where power availability is a concern.
  • High Sensitivity: The device boasts a high sensitivity level, ensuring that even the slightest movements are captured and reported with precision.
  • Temperature Range: Capable of operating within a temperature range of -40°C to +105°C, the MMA6821KW is built to withstand extreme conditions without compromising performance.

Advanced Design

Equipped with advanced signal conditioning, the MMA6821KW delivers reliable and high-fidelity data output. Its built-in temperature compensation feature minimizes the impact of environmental temperature changes on sensor readings.

Easy Integration

The sensor's small form factor and SPI-compatible interface make it straightforward to integrate into existing systems. Its robust design ensures that it can be mounted in various orientations, providing flexibility in design and installation.

Automotive Applications

With its high level of precision and durability, the NXP MMA6821KW is an excellent choice for automotive safety systems. From airbag deployment systems to advanced driver assistance systems (ADAS), this accelerometer provides the critical data needed for modern vehicles to operate safely and efficiently.

Manufacturer Support

NXP provides comprehensive technical support for the MMA6821KW, including detailed datasheets, application notes, and design resources to facilitate the development process and ensure successful implementation.

Whether for automotive safety, industrial monitoring, or high-precision applications, the NXP MMA6821KW stands out as a reliable and versatile solution for motion sensing requirements.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess