EN
  • EN
  • DE

MMA6825BKW

Part No MMA6825BKW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Dual-Axis SPI Inertial Sensor | ACCELEROMETER 100G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±100g
Sensitivity (LSB/g) 4.883
Output Type SPI
Supply Voltage (V) 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224793-MMA6825BKW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6825BKW CAD Model

Description

NXP's MMA6825BKW Accelerometer

The MMA6825BKW is a cutting-edge accelerometer module designed and manufactured by NXP Semiconductors. This high-performance device is engineered to cater to a wide range of applications that require precise motion and tilt sensing. The MMA6825BKW is particularly suitable for automotive applications, offering both robustness and high accuracy in challenging environments.

Key Features

  • High Sensitivity: The MMA6825BKW boasts a high sensitivity level, making it capable of detecting even the slightest changes in motion or orientation. This is essential for applications that rely on precise measurements.
  • Wide Dynamic Range: This accelerometer operates over a broad range of accelerations, allowing it to be used in applications with varying degrees of movement intensity, from delicate tilt sensing to the detection of high-speed motion.
  • Temperature Range: Designed to withstand extreme temperatures, the MMA6825BKW operates effectively across a wide temperature range, ensuring reliability and performance in harsh conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Durability: With its robust construction, the MMA6825BKW is resistant to mechanical shocks and vibrations, ensuring longevity and consistent performance in demanding physical environments.

Applications

The versatility of the MMA6825BKW allows it to be integrated into various applications, including but not limited to:

  • Vehicle dynamic control systems
  • Crash and impact detection systems
  • Navigation and telematics
  • Stability control for industrial machinery

Technical Specifications

The MMA6825BKW features a digital output (SPI or I2C) for easy integration into existing systems. It is available in a compact, surface-mount package that is conducive to space-constrained designs. NXP's commitment to quality ensures that the MMA6825BKW meets the rigorous standards required for automotive and industrial applications.

For developers and engineers looking to incorporate advanced motion sensing into their designs, the NXP MMA6825BKW offers the perfect balance of performance, durability, and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess