EN
  • EN
  • DE

MMA7360LR1

Part No MMA7360LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.5-6G ANAL 14LGA / Accelerometer Triple ±1.5g/±6g 3.3V 740mV/g to 860mV/g/190.6mV/g to 221.5mV/g 14-Pin LGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Operating Supply Voltage 2.2 V ~ 3.6 V
Features Selectable Scale, Sleep Mode
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFLGA
Manufacturer Package 14-LGA (3x5)
Win Source Part Number 789011-MMA7360LR1
Popularity Medium
Supply and Demand Status Limited
Family Name MMA7360
Introduction Date August 03, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA7360LR1 CAD Model

Description

The NXP MMA7360LR1 is a low power, three-axis analog accelerometer with a digital output, designed for handheld devices and other applications requiring motion or tilt sensing. It is a part of NXP's MMA series of accelerometers that are known for their reliability, accuracy, and ease of integration into various systems.

Key Features

  • Three-Axis Sensing: Capable of detecting acceleration in three dimensions, providing comprehensive motion detection.
  • Adjustable Sensitivity: Offers selectable sensitivity ranges of ±1.5g, ±2g, ±4g, or ±6g, allowing for flexibility in application requirements.
  • Low Power Consumption: Ideal for battery-powered devices due to its low power operational mode.
  • Signal Conditioning: Built-in signal conditioning simplifies integration and minimizes the need for external components.
  • Robust Design: Features a high shock survivability, making it suitable for rough handling and demanding applications.
  • Zero-g Detection: Capable of sensing when the device is in freefall, providing critical data for drop detection and power saving.

Applications

The MMA7360LR1 is versatile and can be used in a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Game controllers
  • Sports and health devices
  • Robotic and industrial applications
  • Automotive systems
  • Portable electronics

Technical Specifications

Parameter Value Supply Voltage 2.2V to 3.6V Sensitivity Selectable ±1.5g/±2g/±4g/±6g Output Signal Analog Voltage Temperature Range -40°C to +85°C

With its compact size and low voltage operation, the NXP MMA7360LR1 accelerometer is an excellent choice for designers looking to add motion sensing capabilities to their products without compromising on power efficiency or space.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess