EN
  • EN
  • DE

MMA7360LR2

Part No MMA7360LR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±1.5g-6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224802-MMA7360LR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7360LR2 CAD Model

Description

Overview of NXP MMA7360LR2 Accelerometer

The NXP MMA7360LR2 is a versatile, low power, 3-axis accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between 2 sensitivities. Designed for consumer electronics, the MMA7360LR2 is perfect for mobile devices, gaming systems, digital cameras, and other handheld products.

Key Features

  • 3-Axis Sensing: Provides X, Y, and Z-axis acceleration detection for comprehensive motion sensing.
  • Adjustable Sensitivity: Features a g-Select option that allows users to switch between ±1.5g and ±6g measurement ranges.
  • Low Power Consumption: Ideal for battery-powered devices due to its low power requirements.
  • Signal Conditioning: Built-in signal conditioning simplifies integration and ensures clean, reliable data.
  • Low Pass Filter: Includes a 1-pole filter to eliminate high-frequency noise and vibrations.
  • Temperature Compensation: Ensures stable performance over a range of temperatures.
  • Zero-g Detection: Capable of sensing when the device is in free fall, enhancing motion and drop detection.
  • Self-Test Function: Integrated self-test feature to verify sensor operation.

Applications

The MMA7360LR2 is highly suitable for a variety of applications, including but not limited to:

  • Mobile and handheld devices
  • Gaming and virtual reality input devices
  • Sports and health-related devices
  • Navigation systems
  • Impact and vibration monitoring

Technical Specifications

Parameter Value
Supply Voltage 2.2V to 3.6V
Measurement Range ±1.5g, ±6g
Sensitivity 800 mV/g @ 1.5g, 206 mV/g @ 6g
Interface Analog Output

With its robust feature set and ease of use, the NXP MMA7360LR2 accelerometer is a solid choice for developers looking to add motion sensing to their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess