The MMBT2222A215 is a high-performance NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for use in a wide range of electronic applications. This compact surface-mounted device is housed in a SOT-23 package, making it ideal for space-constrained situations.
Key Features
- Transistor Type: The MMBT2222A215 is an NPN transistor, which is commonly used for amplification and switching purposes.
- Voltage & Current Ratings: It supports a collector-emitter voltage (V<sub>CEO) of 40V, collector-base voltage (V<sub>CBO) of 75V, and emitter-base voltage (V<sub>EBO) of 6V. The collector current (I<sub>C) rating is up to 600mA, making it suitable for moderate power applications.
- Power Dissipation: The device has a total power dissipation of 350mW, providing a good balance between performance and energy efficiency.
- High Gain Bandwidth Product: With a transition frequency of 300MHz, the MMBT2222A215 offers excellent high-frequency performance.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which contributes to its efficiency and helps to minimize power loss.
- RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
Applications
The MMBT2222A215 is versatile and can be used in various applications, including:
- Signal amplification in audio and other low-power applications.
- Switching loads in consumer electronics.
- Driver stages in amplifiers and other electronic circuits.
- Control circuits in embedded systems.
Quality and Reliability
NXP Semiconductors ensures that the MMBT2222A215 meets strict quality and reliability standards. The device's robust construction and adherence to industry specifications make it a reliable choice for both commercial and industrial applications.