EN
  • EN
  • DE

MMBZ18VCL

Part No MMBZ18VCL
Manufacturer NXP / Nexperia
Description Double ESD protection diodes for transient overvoltage suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1225084-MMBZ18VCL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ18VCL CAD Model

Description

The MMBZ18VCL is a robust ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronics from electrostatic discharges and voltage transients. This component is part of NXP's high-quality Zener diode portfolio, tailored for voltage regulation and transient protection in a compact package.

Key Features

  • Bi-directional ESD Protection: The MMBZ18VCL provides bi-directional protection, which means it can clamp both positive and negative transient voltages, ensuring comprehensive protection for your electronic circuits.
  • Low Clamping Voltage: With a low clamping voltage, this device can protect sensitive components from voltage spikes without causing significant power dissipation or signal distortion.
  • High Surge Capability: It is capable of withstanding high transient currents, making it suitable for environments where electrical surges are common.
  • Low Leakage Current: The device features a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall energy efficiency of the application.
  • Compact SOT-23 Package: The MMBZ18VCL comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the MMBZ18VCL makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunications equipment where signal integrity is crucial
  • Industrial control systems requiring robust protection against electrical disturbances
  • Automotive electronics that are exposed to harsh electrical environments

Technical Specifications

Some of the key technical specifications of the MMBZ18VCL include:

  • Reverse Stand-Off Voltage: 18V
  • Peak Pulse Power Dissipation: 200W (8/20µs waveform)
  • ESD Protection Voltage: ±30kV (air discharge), ±30kV (contact discharge)
  • Package: SOT-23

With its combination of high surge capability, low clamping voltage, and compact form factor, the MMBZ18VCL from NXP is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,050 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess