EN
  • EN
  • DE

MMG38151BT1

Part No MMG38151BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-6GHZ SOT89A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 0Hz ~ 6GHz SOT-89A
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89A
Family Name MMG38151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935312003147, 568-MMG38151BT1TR, 568-MMG38151BT1DKR, MMG38151BT1-ND, 568-MMG38151BT1CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927529-MMG38151BT1
Ultra Librarian 3D Model Ultra Librarian MMG38151BT1 CAD Model

Description

Product Overview: MMG38151BT1

The MMG38151BT1 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. Utilizing NXP's advanced LDMOS technology, this device is engineered for high efficiency and gain, making it an ideal solution for RF energy applications including industrial, scientific, medical (ISM) bands, broadcast, and aerospace.

Key Features

  • High Efficiency: The MMG38151BT1 boasts impressive efficiency, which translates to lower energy consumption and reduced heat dissipation requirements, thereby simplifying thermal management.
  • Wide Frequency Range: This transistor operates effectively across a broad frequency range, ensuring versatility and compatibility with various RF applications.
  • Robust Power Output: With its substantial power output capability, the MMG38151BT1 can handle demanding applications that require high power levels.
  • Durability: Designed to withstand tough conditions, this transistor is built to offer reliable performance over its lifespan, even in challenging environments.

Applications

The MMG38151BT1 is particularly well-suited for applications that demand high power and efficiency. Its applications span across various sectors, including:

  • Industrial heating and welding systems
  • Medical diagnostics and treatment equipment
  • RF plasma lighting
  • Particle accelerators
  • Radio and television broadcasting
  • Avionics and radar systems

Technical Specifications

Some of the technical specifications of the MMG38151BT1 include:

  • Advanced LDMOS technology
  • High gain and efficiency
  • Operational frequency range tailored for ISM applications
  • Excellent thermal stability
  • Robust construction for long-term reliability

In conclusion, the MMG38151BT1 from NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking to optimize their RF power applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess