EN
  • EN
  • DE

MMPF0100F0AZES

Part No MMPF0100F0AZES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN / 14 channel configurable power management integrated circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812157-MMPF0100F0AZES
Ultra Librarian 3D Model Ultra Librarian MMPF0100F0AZES CAD Model

Description

The NXP MMPF0100F0AZES is a highly advanced power management integrated circuit (PMIC) designed to meet the demanding power requirements of contemporary embedded and portable applications. This versatile PMIC is an ideal power solution for processors within NXP's i.MX series, as well as other energy-conscious, high-performance computing systems.

Key Features

  • Multi-Channel Support: The MMPF0100F0AZES features a comprehensive array of power outputs, including six buck converters and six linear regulators. This multi-channel capability enables it to power various subsystems efficiently.
  • Programmable Voltage: With programmable output voltages, the PMIC can be finely tuned to meet the specific needs of the application, ensuring optimal performance and power efficiency.
  • Smart Power Sequencing: The device comes with configurable power sequencing options that allow for safe and reliable start-up and shut-down of the connected system components.
  • I2C Interface: An I2C interface is included for advanced power management configuration and monitoring, providing developers with granular control over power settings.
  • Flexibility: The PMIC's flexibility is further enhanced by its one-time programmable (OTP) memory, which allows for the customization of settings to match specific system requirements.

Applications

The MMPF0100F0AZES is suited for a wide range of applications, particularly those that require efficient power management, such as:

  • Smart devices and IoT products
  • Portable and wearable technology
  • Automotive infotainment systems
  • Industrial control units
  • Medical devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MMPF0100F0AZES is no exception. It is designed to meet the stringent standards required by the industry, ensuring long-term reliability and performance in a variety of operating conditions.

Environmental Compliance

Furthermore, NXP's MMPF0100F0AZES PMIC is compliant with multiple environmental standards, reflecting the company's dedication to sustainability and the reduction of electronic waste.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7713 $52.4843
26+ $3.9149 $101.7874
40+ $3.7926 $151.7040
55+ $3.6703 $201.8665
71+ $3.5479 $251.9009
95+ $3.1809 $302.1855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess