EN
  • EN
  • DE

MMPF0100NPAZES

Part No MMPF0100NPAZES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN / 14 channel configurable power management integrated circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Part Number Series MMPF0100
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803175-MMPF0100NPAZES
Ultra Librarian 3D Model Ultra Librarian MMPF0100NPAZES CAD Model

Description

The NXP MMPF0100NPAZES is a highly flexible and configurable Power Management Integrated Circuit (PMIC) designed to meet the demanding requirements of today's advanced electronic applications. This sophisticated PMIC is part of the PF Series from NXP Semiconductors, renowned for delivering high-quality, reliable power management solutions.

The MMPF0100NPAZES is specifically tailored for processors within NXP's i.MX series, providing a comprehensive power solution for i.MX 6 and i.MX 7 series applications. It boasts a wide array of features, including six buck converters and six linear regulators, which can be programmed through the I2C interface to meet the specific power requirements of the application. This level of customization ensures optimal power efficiency and performance.

With its integrated power-on sequencing and power control, the MMPF0100NPAZES simplifies system design by managing the complex power-up and power-down sequences required by multi-rail systems. It ensures that each power rail is activated in the correct order to prevent damage and ensure reliable operation.

The device also includes a coin cell charger and a real-time clock supply, making it an all-in-one power management solution for systems that require backup power or timekeeping functionalities. The PMIC's robust protection features, such as over-current, over-voltage, and thermal shutdown, provide added reliability and safety for the end application.

For design flexibility, the MMPF0100NPAZES comes in a space-saving 10x10mm QFN package, making it suitable for compact and densely packed electronic assemblies. Its high level of integration reduces the need for additional external components, thereby minimizing the overall solution footprint and simplifying the bill of materials.

Overall, the NXP MMPF0100NPAZES PMIC is an excellent choice for designers looking for a versatile, reliable, and efficient power management solution that can adapt to a variety of complex multi-rail systems, particularly those based on NXP's i.MX processors.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1381 $61.3810
21+ $5.7420 $120.5820
32+ $5.5440 $177.4080
45+ $5.1480 $231.6600
59+ $4.9500 $292.0500
73+ $4.7521 $346.9033
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess