EN
  • EN
  • DE

MMPF0100F1AEP

Part No MMPF0100F1AEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN / - Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Tray
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MMPF0100
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851353-MMPF0100F1AEP
Ultra Librarian 3D Model Ultra Librarian MMPF0100F1AEP CAD Model

Description

NXP MMPF0100F1AEP Power Management Integrated Circuit

The NXP MMPF0100F1AEP is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the rigorous power requirements of high-performance embedded processors, particularly those within NXP's i.MX series. As a member of the PF0100 family, this PMIC is tailored to offer a reliable and flexible power supply solution, ensuring efficient operation across a range of applications such as automotive infotainment, industrial control, and multimedia devices.

This PMIC integrates multiple power supplies into a single package, providing a compact and efficient solution for managing the power distribution within complex electronic systems. The MMPF0100F1AEP features a combination of buck and boost converters, linear regulators, and switchable outputs that can be programmed to match the specific needs of the target application. This level of integration helps to reduce the overall system footprint, simplify the design process, and improve reliability by minimizing the number of external components required.

Key features of the MMPF0100F1AEP include:

  • Multiple programmable voltage rails to power various system components.
  • High efficiency switch mode power supplies for core processors, memory, and I/O.
  • Flexible startup sequence programmable via I2C or SPI interface.
  • Integrated coin cell charger and power path management for seamless operation during battery replacement or failure.
  • Overvoltage, undervoltage, and thermal protection features to ensure system stability and safety.
  • Smart power control and monitoring capabilities that enable power saving and management strategies.

The MMPF0100F1AEP is designed with a focus on ease of use, featuring pre-programmed power settings that can be adjusted according to the specific needs of the application. This allows designers to quickly and efficiently implement the PMIC into their systems with minimal additional configuration required. Additionally, the device's robust protection features provide peace of mind, ensuring that the system remains safe from various electrical hazards.

As a product from NXP, a leader in the semiconductor industry, the MMPF0100F1AEP is backed by a comprehensive support ecosystem, including detailed technical documentation, reference designs, and customer support, making it an ideal choice for designers seeking a high-quality, reliable power management solution for their next-generation embedded systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9500 $59.7000
13+ $8.1641 $106.1333
19+ $7.9090 $150.2710
27+ $7.6539 $206.6553
34+ $7.3987 $251.5558
46+ $6.6333 $305.1318
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess