EN
  • EN
  • DE

MMPF0100F3AEP

Part No MMPF0100F3AEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812017-MMPF0100F3AEP
Ultra Librarian 3D Model Ultra Librarian MMPF0100F3AEP CAD Model

Description

The NXP MMPF0100F3AEP is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of various applications, particularly those within the automotive and industrial sectors. This advanced PMIC is part of the PF Series, ensuring high reliability and performance in managing power requirements for processors and microcontrollers.

Key Features:

  • Multiple Output Configurations: The MMPF0100F3AEP offers a versatile range of output configurations, including six buck converters and six linear regulators, providing a comprehensive power solution for complex electronic systems.
  • Programmable Voltage Levels: The device features programmable output voltages, enabling precise power delivery tailored to the specific needs of the application, ensuring optimal performance and energy efficiency.
  • Advanced Power Control: With an I2C communication interface, the PMIC allows for sophisticated power management and sequencing, giving designers the flexibility to optimize system power-up and power-down sequences for enhanced stability.
  • High-Efficiency Operation: The MMPF0100F3AEP is engineered for high-efficiency power conversion, reducing heat generation and power loss, thereby extending the life of the product and the devices it powers.
  • Robust Protection Features: This PMIC is equipped with a robust set of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against a wide range of potential power-related issues.

Applications:

The NXP MMPF0100F3AEP is ideal for powering complex electronic systems found in:

  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability:

As with all NXP products, the MMPF0100F3AEP is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a high-performance power management solution.

Summary:

The NXP MMPF0100F3AEP PMIC stands out as an integral component for modern electronic systems, offering advanced features that facilitate efficient and reliable power management. Its versatility and protective measures make it an invaluable asset in creating innovative solutions for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4111 $68.4666
13+ $9.3630 $121.7190
20+ $9.0704 $181.4080
27+ $8.7778 $237.0006
35+ $8.4852 $296.9820
46+ $7.6074 $349.9404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess