EN
  • EN
  • DE

MMPF0100F3ANES

Part No MMPF0100F3ANES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG CONV I.MX6 12OUT 56QFN  /  series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr NXP USA Inc.
Package Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935315534557
Standard Package 260
Win Source Part Number 1028362-MMPF0100F3ANES
Ultra Librarian 3D Model Ultra Librarian MMPF0100F3ANES CAD Model

Description

Introducing the MMPF0100F3ANES Power Management Integrated Circuit by NXP

The MMPF0100F3ANES is a highly flexible and robust Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, a leader in the industry. This advanced PMIC is part of the PF0100 series, engineered to support the needs of various applications, including those demanding high reliability and performance such as automotive, industrial, and networking devices.

At the heart of this versatile power solution is a multi-channel regulator design, featuring six buck converters and one boost converter. These converters are complemented by six additional linear regulators, offering a comprehensive array of voltage rails to power complex electronic systems. The MMPF0100F3ANES is specifically tailored to work seamlessly with NXP's i.MX 6 and i.MX 7 series processors, ensuring optimal power delivery for these high-performance multimedia and processing platforms.

One of the standout features of the MMPF0100F3ANES is its programmability. With the ability to configure the device through the I2C interface, designers can fine-tune the power management settings to match their specific application requirements. This includes adjustments to output voltages, startup times, and sequencing options, providing a tailored power solution that maximizes system efficiency and reliability.

The device also boasts a range of protective features, such as overcurrent protection, undervoltage lockout, and thermal shutdown, safeguarding the system against various operational hazards. The MMPF0100F3ANES's robust design is encapsulated in a compact 8x8mm QFN package, making it an ideal choice for space-constrained applications.

With its comprehensive power management capabilities, the MMPF0100F3ANES from NXP is an excellent choice for designers looking to streamline their power supply design and ensure stable operation across a wide range of environmental conditions and use cases. Its integration with NXP's processor families further simplifies the design process, allowing for quicker time-to-market and enhanced system performance.

Whether you're developing advanced automotive infotainment systems, smart industrial controls, or high-demand networking equipment, the MMPF0100F3ANES PMIC stands ready to meet your power management needs with precision and reliability.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess