EN
  • EN
  • DE

MMPF0200F6AEP

Part No MMPF0200F6AEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 11OUT 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (8x8)
Family Name MMPF0200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14442, 935312715557, MMPF0200F6AEP-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885399-MMPF0200F6AEP
Ultra Librarian 3D Model Ultra Librarian MMPF0200F6AEP CAD Model

Description

The NXP MMPF0200F6AEP is a highly versatile Power Management Integrated Circuit (PMIC) designed to support a wide range of applications, including those requiring a compact and efficient power solution. This advanced PMIC is an integral component for ensuring stable and reliable power delivery to various subsystems within complex electronic devices.

Key Features:

  • Multiple Power Outputs: The MMPF0200F6AEP includes six buck converters, one boost converter, six linear regulators, and a coin cell charger, providing a comprehensive power solution for multi-rail systems.
  • Programmable Voltage Levels: It offers programmable output voltages on certain rails through I2C communication, allowing for precise control and adaptability to specific application requirements.
  • High Efficiency: The integrated switch-mode power supplies are designed for high efficiency, which helps to minimize heat generation and power loss, thereby extending battery life in portable devices.
  • Power Sequencing: The device provides flexible power sequencing options, which are essential for managing the power-up and power-down order of system components to ensure proper operation and longevity.
  • Protection Features: It includes a range of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.
  • Small Footprint: The MMPF0200F6AEP is available in a compact QFN package, making it suitable for space-constrained applications.

Applications:

The NXP MMPF0200F6AEP is designed to meet the needs of a diverse set of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Internet of Things (IoT) Devices
  • Automotive Infotainment Systems
  • Industrial and Medical Equipment

Conclusion:

Overall, the NXP MMPF0200F6AEP PMIC is a powerful and flexible solution that can cater to the complex power requirements of modern electronic systems. Its extensive feature set and compact design make it an ideal choice for designers looking to optimize their power management strategy in a wide range of applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6139 $52.8417
7+ $14.4524 $101.1668
11+ $14.0008 $154.0088
15+ $13.5492 $203.2380
20+ $13.0975 $261.9500
26+ $11.7426 $305.3076
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess