EN
  • EN
  • DE

MMPF0200NPAZES

Part No MMPF0200NPAZES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 11OUT 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 11 Output 56-QFN-EP (8x8)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MMPF0200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14426, 935311651557, MMPF0200NPAZES-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885400-MMPF0200NPAZES
Ultra Librarian 3D Model Ultra Librarian MMPF0200NPAZES CAD Model

Description

The NXP MMPF0200NPAZES is a highly flexible and robust power management integrated circuit (PMIC) designed to meet the demanding requirements of today's advanced applications. This PMIC is part of NXP's extensive portfolio of energy-efficient power management solutions, tailored to optimize performance and extend battery life in a wide range of electronic devices.

Key Features:

  • Multiple Output Configurations: The MMPF0200NPAZES provides a multitude of output configurations, including six buck converters and six linear regulators, making it suitable for powering complex multi-rail systems.
  • Programmable Voltage Levels: It features programmable output voltages, which can be tailored to the needs of the application, ensuring precise power delivery and enhanced system stability.
  • Integrated Power Control: With an I2C interface for power sequencing, this PMIC allows for flexible and intelligent power management, including on-the-fly voltage adjustments and power sequencing tailored to system requirements.
  • High Efficiency: Designed with efficiency in mind, the MMPF0200NPAZES ensures minimal power loss and heat generation, contributing to the overall energy-saving design of the end product.
  • Advanced Security Features: It includes a range of protective features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system from various electrical hazards.

Applications:

The NXP MMPF0200NPAZES is ideal for a wide array of applications, including but not limited to:

  • Smart Devices
  • Portable Electronics
  • Automotive Infotainment Systems
  • Industrial Control Units
  • Networking Equipment

Technical Specifications:

Parameter Value Input Voltage 2.8V to 4.5V Operating Temperature -40°C to +85°C Package 56-QFN (8x8mm)

With its comprehensive feature set and adaptability, the NXP MMPF0200NPAZES PMIC stands out as a leading solution for power management requirements in cutting-edge electronics, ensuring reliable performance and longevity of the end product.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4656 $62.7936
14+ $8.5872 $120.2208
21+ $8.3189 $174.6969
29+ $8.0505 $233.4645
38+ $7.7822 $295.7236
50+ $6.9771 $348.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess