EN
  • EN
  • DE

MMRF1006HSR5

Part No MMRF1006HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 120V 450MHZ NI-1230S / RF Mosfet 50 V 150 mA 450MHz 20dB 1000W NI-1230S-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 450MHz
Gain 20dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 1000W
Voltage - Rated 120 V
Package / Case NI-1230S-4
Supplier Device Package NI-1230S-4
Base Product Number MMRF1006
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345973-MMRF1006HSR5
Ultra Librarian 3D Model Ultra Librarian MMRF1006HSR5 CAD Model

Description

The NXP MMRF1006HSR5 is a high-performance RF power LDMOS transistor designed to deliver exceptional efficiency and power for a wide range of applications. This device is part of NXP's advanced RF power LDMOS transistor family, which is renowned for its high ruggedness and thermal performance, making it a preferred choice for both commercial and industrial users.

Key Features

  • Frequency Range: The MMRF1006HSR5 operates effectively within the 1.8 to 600 MHz frequency range, making it versatile for various RF applications including broadcast, industrial, and commercial systems.
  • High Output Power: It boasts an impressive output power of 125 Watts CW, ensuring reliable and consistent performance for high-power applications.
  • High Gain: With a gain of 23 dB, this LDMOS transistor amplifies RF signals efficiently, leading to improved signal quality and system performance.
  • Excellent Ruggedness: The device can withstand a VSWR of 65:1 at 32 Vdc, demonstrating exceptional ruggedness under severe load mismatch conditions.
  • Thermal Performance: Engineered with an advanced thermal design, the MMRF1006HSR5 maintains stability and performance even under high-temperature operations.

Applications

The versatility of the MMRF1006HSR5 allows it to be used in a multitude of applications, including but not limited to:

  • Industrial, Scientific, and Medical (ISM) applications
  • Broadcast transmitters for FM radio and VHF television
  • Aerospace and defense communications
  • RF energy applications such as plasma generation, laser excitation, and particle accelerators

Product Specifications

Parameter Value Frequency Range 1.8 to 600 MHz Output Power (CW) 125 Watts Gain 23 dB VSWR Tolerance 65:1 at 32 Vdc

For designers and engineers who require a reliable and robust RF power solution, the NXP MMRF1006HSR5 offers an outstanding balance of performance, efficiency, and ruggedness, making it an ideal choice for demanding RF applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess