EN
  • EN
  • DE

MMRF1007HR5

Part No MMRF1007HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 110V 1.03GHZ NI-1230 / RF Mosfet 50 V 150 mA 1.03GHz 20dB 1000W NI-1230-4H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 1.03GHz
Gain 20dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 1000W
Voltage - Rated 110 V
Package / Case NI-1230-4H
Supplier Device Package NI-1230-4H
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345947-MMRF1007HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1007HR5 CAD Model

Description

The NXP MMRF1007HR5 is a high-performance RF power LDMOS transistor designed for a wide range of high-frequency applications. This robust transistor is engineered to deliver exceptional power and efficiency, making it an ideal choice for broadcast, industrial, medical, and radio and TV broadcast transmitters.

Key Features

  • Frequency Range: The MMRF1007HR5 operates at a frequency range of 1.8 to 600 MHz, providing versatile use across various applications.
  • High Output Power: It boasts an impressive output power of 125 Watts CW, ensuring strong signal transmission and reliable performance.
  • High Gain: With a high gain of 23 dB, this LDMOS transistor amplifies RF signals effectively, maintaining clarity and strength.
  • Efficiency: It offers high efficiency, which is crucial for reducing thermal loads and improving overall system reliability.
  • Integrated ESD Protection: The device includes integrated ESD protection, safeguarding it against electrostatic discharge events and enhancing its durability.

Applications

The MMRF1007HR5 is suited for a range of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications.
  • Radio and TV broadcast transmitters.
  • Aerospace and defense communication systems.
  • Professional mobile radio.

Quality and Reliability

NXP semiconductors are known for their quality and reliability, and the MMRF1007HR5 is no exception. It is manufactured to meet the highest industry standards and is rigorously tested to ensure optimal performance in demanding environments. Users can rely on the MMRF1007HR5 for consistent operation and long-term durability.

For engineers and designers looking for a powerful and efficient RF power solution, the NXP MMRF1007HR5 offers a blend of performance and reliability that is hard to match. Its advanced features and versatile applications make it a valuable component in any high-frequency power amplification system.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess