EN
  • EN
  • DE

MMRF1017NR3

Part No MMRF1017NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 960MHZ / RF Mosfet 28 V 1.4 A 960MHz 20dB 80W OM-780-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 960MHz
Gain 20dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 80W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case OM-780-2
Supplier Device Package OM-780-2
Base Product Number MMRF1
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345993-MMRF1017NR3
Ultra Librarian 3D Model Ultra Librarian MMRF1017NR3 CAD Model

Description

Product Overview: MMRF1017NR3 from NXP Semiconductors

The MMRF1017NR3 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This robust transistor is specifically engineered for a wide range of applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and mobile radio applications. With its exceptional efficiency and reliability, the MMRF1017NR3 stands out as a superior choice for designers looking to enhance their RF power capabilities.

Key Features

  • Frequency Range: The MMRF1017NR3 operates effectively across a broad frequency range, making it versatile for various applications.
  • Power Output: It boasts a high power output, delivering substantial RF power to ensure strong signal transmission and reception.
  • Efficiency: Designed with energy efficiency in mind, this LDMOS transistor reduces power consumption, leading to cost savings and a reduced environmental impact.
  • Thermal Performance: The excellent thermal characteristics of the MMRF1017NR3 ensure stable performance even under high-temperature conditions.
  • Robustness: NXP's commitment to quality means this transistor is built to withstand tough conditions and provide consistent performance over time.

Applications

The versatility of the MMRF1017NR3 allows it to be used in a variety of applications. Its reliable RF power delivery is ideal for broadcast transmitters, ensuring clear signal transmission for both audio and video signals. In the realm of ISM applications, it supports the demands of equipment used in scientific research, medical treatments, and industrial heating processes. The MMRF1017NR3 is also well-suited for mobile radio systems, providing the necessary power for effective communication in public safety, transportation, and military operations.

Product Specifications

The MMRF1017NR3 is encapsulated in a durable package that provides excellent mechanical stability and is designed for ease of integration into a wide range of systems. With its high power output and efficiency, along with NXP's reputation for producing high-quality semiconductor products, the MMRF1017NR3 is a reliable and powerful component for any RF power application.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess