EN
  • EN
  • DE

MMZ25332B4T1

Part No MMZ25332B4T1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP WLAN 1.5GHZ-2.7GHZ 24QFN / InGaP GaAs HBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Frequency 1.5GHz ~ 2.7GHz
P1dB 22.5dBm
Gain 27dB
RF Type WLAN
Supply Voltage (V) 5V
Current - Supply 400mA
Test Frequency 2.7GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807946-MMZ25332B4T1
Ultra Librarian 3D Model Ultra Librarian MMZ25332B4T1 CAD Model

Description

Product Overview: MMZ25332B4T1 - NXP

The MMZ25332B4T1 is a high-quality RF power amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This amplifier is part of NXP's extensive RF portfolio and is crafted to meet the needs of demanding applications that require high power, efficiency, and linearity.

Key Features

  • Frequency Range: The MMZ25332B4T1 operates within a wide frequency range, making it versatile for various applications in different market segments.
  • Output Power: It delivers a substantial amount of power, ensuring strong signal transmission and reception for reliable communication.
  • Efficiency: High efficiency is one of the core attributes of the MMZ25332B4T1, which translates to lower energy consumption and reduced heat generation.
  • Linearity: The product maintains excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Package: Housed in a compact, surface-mount package, the MMZ25332B4T1 is designed for easy integration into various circuit designs.

Applications

The MMZ25332B4T1 is ideally suited for a wide range of applications, including but not limited to:

  • Wireless infrastructure such as cellular base stations and repeaters
  • Broadband communication systems
  • Industrial, scientific, and medical (ISM) band applications
  • General-purpose RF and microwave amplification

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The MMZ25332B4T1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry and provides consistent performance in all conditions.

Conclusion

In summary, the MMZ25332B4T1 from NXP Semiconductors is a robust, highly efficient, and linear RF power amplifier that offers versatility for a multitude of RF applications. Its performance and reliability make it an excellent choice for design engineers looking to enhance their communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9779 $65.9558
4+ $27.0588 $108.2352
6+ $26.2133 $157.2798
8+ $25.3677 $202.9416
11+ $24.5221 $269.7431
14+ $21.9853 $307.7942
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess