EN
  • EN
  • DE

MPC17529EJR2

Part No MPC17529EJR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.7-5.6V 20SSOP / Bipolar Motor Driver CMOS Parallel 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology CMOS
Applications Battery Powered
Current - Output 700mA
Voltage - Supply 2.7V ~ 5.6V
Voltage - Load 2V ~ 6.8V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP
Base Product Number MPC17529
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935316116538
Standard Package 6,000
Win Source Part Number 1078171-MPC17529EJR2
Ultra Librarian 3D Model Ultra Librarian MPC17529EJR2 CAD Model

Description

NXP MPC17529EJR2 Microcontroller

The NXP MPC17529EJR2 is a highly integrated dual H-Bridge microcontroller designed for precision motor control applications. This advanced microcontroller is part of NXP's extensive range of automotive-grade products, offering exceptional performance and reliability for a wide array of automotive and industrial systems.

Key Features

  • Integrated Dual H-Bridge: The MPC17529EJR2 includes two H-bridges capable of driving two DC motors or one stepper motor, providing flexibility for various motor control configurations.
  • High Voltage Operation: Designed to operate at voltages up to 7.5V, this microcontroller can handle a range of power requirements, making it suitable for diverse applications.
  • High Output Current: It can deliver up to 0.9A of output current per channel, allowing it to drive motors with moderate power needs without the necessity for additional external power transistors.
  • Low RDS(on): The low on-resistance of the H-bridge transistors ensures efficient operation, leading to lower power dissipation and improved thermal performance.
  • Thermal Shutdown Protection: The MPC17529EJR2 is equipped with thermal shutdown circuitry, which protects the device from overheating and potential damage.
  • Multiple Control Interfaces: It supports a variety of control interfaces, including parallel, SPI, and I²C, providing versatility in system design and integration.
  • Compact Packaging: Available in a small-footprint QFN package, the microcontroller is ideal for space-constrained applications.

Applications

The NXP MPC17529EJR2 is particularly well-suited for automotive applications such as mirror adjustment, headlight leveling, and HVAC flap control. It is also applicable in industrial settings, including robotics, small actuators, and other precision motor control systems.

Quality and Reliability

As with all NXP products, the MPC17529EJR2 is manufactured to meet the highest quality and reliability standards. It is designed to withstand the rigorous conditions of automotive and industrial environments, ensuring long-term performance and stability.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess