EN
  • EN
  • DE

MPC57XXXMB

Part No MPC57XXXMB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC57XXX EVAL BRD / MPC57xxx - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC57xxx
Mounting Type Socket
Contents Board(s)
Base Product Number MPC57
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345836-MPC57XXXMB
Ultra Librarian 3D Model Ultra Librarian MPC57XXXMB CAD Model

Description

The NXP MPC57XXXMB series microcontroller is a robust, high-performance automotive-grade processor designed to meet the demanding requirements of modern vehicle electronics. It is part of the MPC57xx family of 32-bit Power Architecture-based microcontrollers, which are engineered to deliver exceptional levels of integration, comprehensive I/O capabilities, and powerful computing performance.

Key Features

  • Advanced Processing Core: At the heart of the MPC57XXXMB series is a powerful 32-bit Power Architecture core that can run at speeds up to hundreds of MHz, providing the computational horsepower necessary for complex real-time processing.
  • Enhanced Memory: The microcontroller includes a generous amount of embedded flash memory and RAM, facilitating swift data retrieval and efficient execution of applications directly from on-chip memory, reducing latency and enhancing overall system performance.
  • Rich Peripherals: A wide array of peripherals supports a multitude of functions, including multiple CAN interfaces, Ethernet, LIN, and FlexRay, making it an ideal choice for networking within the vehicle.
  • Robust Security: Security features are built into the MPC57XXXMB to protect against unauthorized access and to ensure the integrity of the system, which is critical in automotive applications where safety is paramount.
  • Automotive Reliability: The microcontroller is designed to operate in the harsh environments typical of automotive applications, with extended temperature ranges and compliance with automotive reliability standards.

Applications

The NXP MPC57XXXMB series is well-suited for a range of automotive applications, including but not limited to:

  • Engine and transmission control
  • Advanced driver assistance systems (ADAS)
  • Chassis and safety systems
  • Body control modules
  • Gateways and vehicle networking

Development Support

To facilitate development, NXP offers comprehensive development tools and software support for the MPC57XXXMB series. This includes integrated development environments, software libraries, and real-time debugging tools, all designed to accelerate the development cycle and bring automotive products to market faster.

With its combination of performance, security, and integration, the NXP MPC57XXXMB microcontroller is a leading choice for automotive manufacturers looking to innovate and enhance the electronic systems within their vehicles.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess