EN
  • EN
  • DE

MC14584BG

Part No MC14584BG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830379-MC14584BG
Ultra Librarian 3D Model Ultra Librarian MC14584BG CAD Model

Description

ON Semiconductor MC14584BG - Hex Schmitt Trigger

The ON Semiconductor MC14584BG is a versatile and robust integrated circuit that serves as a hex Schmitt trigger. Designed to operate with a power supply range of 3V to 18V, this component is a quintessential part of digital logic circuitry, particularly in applications requiring noise immunity and high input hysteresis.

The MC14584BG features six independent Schmitt triggers in a single package, making it a compact and efficient solution for various digital applications. Each Schmitt trigger in the device has a unique hysteresis loop that ensures the clean transformation of noisy input signals into well-defined output signals, which is essential for digital circuits to function correctly.

Constructed with Silicon Gate CMOS technology, the MC14584BG boasts the advantage of low power consumption and a wide range of operating voltages, which makes it suitable for battery-powered devices and portable electronics. Furthermore, its high noise immunity aligns with the stringent requirements of automotive, industrial, and consumer electronics sectors.

The MC14584BG is also characterized by its versatility, as it can be used in a variety of applications such as wave shaping, signal conditioning, and in systems that require a stable switching action. Its ability to reject noise and provide a stable output makes it an ideal choice for timing circuits, oscillators, and logic level conversion tasks.

This ON Semiconductor component is available in a 14-pin DIP (Dual Inline Package), which is widely used and easily integrated into standard breadboards and prototyping boards. The robust package ensures that the device can withstand the rigors of both development and long-term deployment in a wide array of environmental conditions.

In summary, the ON Semiconductor MC14584BG Hex Schmitt Trigger is a reliable and efficient solution for designers looking to enhance the performance of their digital systems. With its low power consumption, broad voltage range, and noise immunity, it stands out as an essential building block for modern electronic designs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess