EN
  • EN
  • DE

MAX22702DASA+

Part No MAX22702DASA+
Manufacturer Maxim Integrated
Catalog Isolators - Gate Drivers
Description ULTRA-HIGH CMTI SILICON-CARBIDE / Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 300kV/µs
Propagation Delay tpLH / tpHL (Max) 36ns, 36ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 3.6ns, 1.8ns (Max)
Current - Output High, Low 2.35A, 3.7A
Voltage - Output Supply 6V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UL, VDE
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348671-MAX22702DASA+
Ultra Librarian 3D Model Ultra Librarian MAX22702DASA+ CAD Model

Description

Maxim Integrated's MAX22702DASA+ Isolated Gate Driver

The MAX22702DASA+ from Maxim Integrated is a state-of-the-art isolated gate driver designed to provide reliable and efficient control of IGBTs and MOSFETs in a wide array of power conversion applications. This component is particularly well-suited for systems that require high-voltage isolation between the input control signal and the output gate drive.

Featuring an integrated isolation barrier, the MAX22702DASA+ ensures that the control side of the circuit is electrically isolated from the high-voltage switching side. This isolation is rated at 3kV RMS for 60 seconds, providing a robust level of protection against high-voltage transients and enhancing system safety and reliability.

The device operates with an input voltage range from 3V to 5.5V, making it compatible with a variety of logic levels, and it can support output voltages of up to 35V. With its high peak output current capability of up to 4A, the MAX22702DASA+ can drive large gate capacitances quickly, resulting in shorter switching times and improved overall efficiency.

One of the key features of the MAX22702DASA+ is its CMTI (Common-Mode Transient Immunity) performance of 300kV/µs minimum, which ensures stable operation in environments with high levels of electrical noise. This high CMTI reduces the risk of erroneous gate driver outputs, which can be critical in preventing damage to power devices and maintaining reliable operation of the power system.

The MAX22702DASA+ also offers a range of built-in protective features, including UVLO (Under Voltage Lock Out) for both the input side and the isolated output side, ensuring that the gate driver only operates when sufficient supply voltage is present. Additionally, it has a fail-safe output that ensures the gate driver output is in a defined state whenever the input side is unpowered or disabled.

Available in a compact, 8-pin SOP package, the MAX22702DASA+ is designed for minimal footprint and ease of use in a variety of applications, including motor drives, solar inverters, and power supplies. Its robust design and integrated features make it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess