EN
  • EN
  • DE

MPC823CVR66B2T

Part No MPC823CVR66B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 66MHz
Operating Temperature Range -40°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name MPC82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927866-MPC823CVR66B2T
Ultra Librarian 3D Model Ultra Librarian MPC823CVR66B2T CAD Model

Description

NXP MPC823CVR66B2T Microprocessor

The NXP MPC823CVR66B2T is a robust and versatile microprocessor that is part of the MPC8xx family, designed to meet the demanding requirements of embedded control applications. This high-performance microprocessor is built on Power Architecture, a technology known for its stability, efficiency, and powerful instruction set that is well-suited for a wide range of applications, including industrial control, automotive, and networking.

The MPC823CVR66B2T operates at a core frequency of 66 MHz, providing a balanced trade-off between processing power and energy efficiency. Its integrated features include a System Integration Unit (SIU), a Memory Controller (UMC), a Communications Processor Module (CPM), and a Time Processor Unit (TPU), making it a comprehensive solution for complex tasks.

One of the key features of the MPC823CVR66B2T is its versatility in memory support. It is capable of interfacing with a variety of memory types such as DRAM, SRAM, Flash, and ROM, enabling designers to choose the best memory configuration for their specific application needs. Additionally, the integrated memory controller supports memory management and protection, which is crucial for reliable system operation.

The Communications Processor Module of the MPC823CVR66B2T offers a range of communication options, including UART, SPI, I2C, and HDLC protocols, allowing for flexible connectivity options. This is particularly useful for embedded systems that require multiple communication interfaces to interact with other devices and networks.

For real-time control applications, the Time Processor Unit provides precise timing and event management capabilities. This feature is essential for tasks that require accurate timing, such as motor control or digital signal processing.

The NXP MPC823CVR66B2T also includes power management features that enable the processor to reduce power consumption during idle periods, making it an energy-efficient choice for battery-powered devices. Furthermore, its 144-pin package allows for a compact design, which is beneficial for space-constrained applications.

In summary, the NXP MPC823CVR66B2T microprocessor is a powerful and flexible component that provides a rich set of features for a wide array of embedded applications. Its combination of processing power, memory versatility, communication options, and power management makes it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0217 $70.1085
11+ $11.5050 $126.5550
16+ $11.1458 $178.3328
22+ $10.7854 $237.2788
28+ $10.4262 $291.9336
38+ $9.3474 $355.2012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess