EN
  • EN
  • DE

MPC8347CZUAGDB

Part No MPC8347CZUAGDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 672TBGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 672-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 672-LBGA
Manufacturer Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Win Source Part Number 789268-MPC8347CZUAGDB
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8347
Introduction Date January 18, 2007
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8347CZUAGDB CAD Model

Description

NXP MPC8347CZUAGDB PowerQUICC II Pro Processor

The NXP MPC8347CZUAGDB is a high-performance, power-efficient integrated processor that belongs to the PowerQUICC II Pro family. This processor is designed to meet the requirements of networking and embedded applications that demand robust processing capabilities, versatile connectivity options, and reliable performance in various environments.

At the heart of the MPC8347CZUAGDB lies an e300 core built on Power Architecture technology, which operates at a speed of up to 400 MHz. This core is well-suited for multitasking and complex computations, making it an ideal choice for infrastructure applications, including routers, switches, and gateways, as well as for industrial control systems.

The processor integrates a rich set of features that include:

  • 32-bit DDR memory controller with support for DDR and DDR2 SDRAM, enhancing memory throughput and overall system responsiveness.
  • Dual Ethernet controllers that provide high-speed networking capabilities, facilitating the design of systems with redundant networking links or dual-homed connections to separate networks.
  • PCI interface for connecting with other peripheral devices, allowing for flexible system expansion and integration.
  • USB 2.0 On-The-Go (OTG) controller, enabling connectivity with a wide range of USB devices and ensuring fast data transfers.
  • Serial RapidIO support for high-speed interconnect, which is crucial for systems requiring fast and reliable data communication between processors or between a processor and DSPs.

Furthermore, the MPC8347CZUAGDB boasts an integrated security engine that accelerates cryptographic operations, ensuring secure data transmission without burdening the main processor. This feature is particularly important for applications that require secure networking and data protection, such as VPN routers and firewalls.

Designed with power efficiency in mind, the NXP MPC8347CZUAGDB processor offers low-power modes to reduce energy consumption, making it an environmentally friendly choice for power-sensitive applications. Its BGA packaging also ensures a compact footprint, which is beneficial for space-constrained embedded systems.

Overall, the NXP MPC8347CZUAGDB is a versatile and reliable processor that delivers the performance and features necessary for a wide range of applications, from network infrastructure to industrial automation.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8703 $57.8703
3+ $47.4834 $142.4502
4+ $45.9995 $183.9980
6+ $44.5157 $267.0942
7+ $43.0318 $301.2226
9+ $38.5802 $347.2218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess