EN
  • EN
  • DE

MPC8347EZUAJD

Part No MPC8347EZUAJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 672-LBGA
Supplier Device Package 672-LBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Base Product Number MPC83
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 740200-MPC8347EZUAJD
Ultra Librarian 3D Model Ultra Librarian MPC8347EZUAJD CAD Model

Description

The NXP MPC8347EZUAJD is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. This processor is built on Power Architecture technology and is designed to meet the requirements of a wide range of embedded networking and communications applications. The MPC8347EZUAJD is particularly suited for applications such as network routers, switches, access devices, and other equipment where advanced processing capabilities and low power consumption are critical.

Key Features

  • Core: The processor features a PowerPC e300 core with speeds up to 667 MHz, providing a robust platform for running complex software applications.
  • Memory: It supports a variety of memory types including DDR and DDR2 SDRAMs, allowing for flexible system design and improved memory bandwidth.
  • Connectivity: The MPC8347EZUAJD offers a rich set of connectivity options including dual Gigabit Ethernet controllers, USB 2.0, and PCI/PCI-X interfaces, which enable high-speed data transfers and connectivity to a broad range of peripherals.
  • Integrated Security: An integrated security engine supports a variety of algorithms (DES, 3DES, AES, MD5, SHA-1, etc.) to ensure secure data communication and protection against unauthorized access.
  • Temperature Range: This processor operates within an industrial temperature range, making it suitable for harsh environment applications.

Applications

The versatility of the MPC8347EZUAJD makes it ideal for several applications. It is commonly used in:

  • Enterprise and residential gateways
  • Integrated access devices
  • Wireless LAN access points and routers
  • Network attached storage devices
  • Industrial control and automation systems

Environmental and Quality Certifications

The NXP MPC8347EZUAJD is designed to comply with international standards, ensuring reliability and quality. It adheres to environmental standards such as RoHS and is produced in ISO-certified facilities to guarantee the highest level of quality management.

Conclusion

The NXP MPC8347EZUAJD processor is a powerful, versatile solution that brings together high-speed processing, a wide array of connectivity options, and robust security features in a single chip. It is an excellent choice for designers looking to develop high-performance embedded systems with stringent power and space constraints.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess