EN
  • EN
  • DE

STM8AF52A6UCY

Part No STM8AF52A6UCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I²C, LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18611, STM8AF52A6UCY-ND
Quantity per package 2940
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898267-STM8AF52A6UCY
Ultra Librarian 3D Model Ultra Librarian STM8AF52A6UCY CAD Model

Description

STM8AF52A6UCY Microcontroller by STMicroelectronics

The STM8AF52A6UCY is a robust and versatile microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This high-performance MCU is part of the STM8AF series of microcontrollers that are designed to offer both reliability and efficiency for demanding environments.

Key Features:

  • Advanced Core: The STM8AF52A6UCY is built around the STM8A 8-bit core operating at up to 16 MHz frequency, providing a good balance between processing power and power consumption.
  • Memory: It comes with a substantial 32 Kbytes of Flash program memory, 1 Kbyte of true data EEPROM, and 2 Kbytes of RAM, allowing for flexible data storage and efficient program execution.
  • Rich Peripherals: A wide range of peripherals is integrated into this MCU, including CAN interface, 10-bit ADC, 3 Timers, UART, SPI, and I2C interfaces, which facilitates the development of complex automotive and industrial applications.
  • Robust Design: The device is designed with automotive applications in mind, offering extended temperature range operation (-40°C to 85/125°C) and meeting the strict requirements for automotive qualification.
  • Package: The STM8AF52A6UCY is available in a UFQFPN32 package, which is known for its compact footprint and good thermal performance.

Applications:

The STM8AF52A6UCY is ideal for a variety of applications within the automotive sector, such as body control modules, dashboards, and car entertainment systems. Its robust feature set also makes it suitable for industrial applications, including factory automation, process control, and sensor management.

Development Support:

STMicroelectronics provides comprehensive development support for the STM8AF52A6UCY, including development tools, software libraries, and evaluation boards to help accelerate the design and development process. The STM8A family is supported by the STVD-STM8 development environment, which offers a full range of project management and advanced debugging features.

The STM8AF52A6UCY represents a reliable, high-performance solution for designers looking to create sophisticated and durable automotive or industrial systems. With its advanced features and support, it stands as a top choice for engineers in need of a microcontroller that can withstand the rigors of high-demand applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7476 $53.9808
19+ $5.5365 $105.1935
28+ $5.3635 $150.1780
39+ $5.1905 $202.4295
50+ $5.0175 $250.8750
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess