EN
  • EN
  • DE

STM32F334R8T6

Part No STM32F334R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 3x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708450-STM32F334R8T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F334R8T6 CAD Model

Description

STM32F334R8T6 Microcontroller - STMicroelectronics

The STM32F334R8T6 from STMicroelectronics is a high-performance ARM Cortex-M4 microcontroller with a rich set of peripherals and enhanced I/O capabilities. It is part of the STM32F3 series, which is renowned for its excellent balance of power efficiency and processing power, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

At the core of the STM32F334R8T6 is a 32-bit Cortex-M4 CPU with a floating-point unit (FPU) that operates at frequencies up to 72 MHz. This provides the computational power necessary to handle complex algorithms and real-time processing with ease. The microcontroller also features 64KB of Flash memory and 16KB of SRAM, ensuring ample space for application code and data storage.

One of the standout features of the STM32F334R8T6 is its high-resolution timer, which is specifically designed for precision control applications. This timer, along with the flexible synchronization and interconnection capabilities, allows for advanced control techniques such as digital power conversion, motor control, and lighting.

Connectivity options are abundant, with multiple I2C, SPI, and USART interfaces, which facilitate communication with sensors, actuators, and other microcontrollers or processors. Additionally, the device includes USB 2.0 full-speed compatibility for data exchange with a host computer or other USB devices.

The microcontroller's robust set of analog features includes fast 12-bit ADCs, DACs, and comparators, making it suitable for applications that require precise analog signal management, such as sensor interfaces or analog waveform generation. Furthermore, the STM32F334R8T6 incorporates a range of power-saving modes, which enable the design of energy-efficient applications.

Developers can take advantage of the extensive development ecosystem that STMicroelectronics provides, including the STM32Cube software suite, which offers a comprehensive set of tools to accelerate the design process. With its advanced features and support for a broad array of development tools, the STM32F334R8T6 is a versatile microcontroller that can meet the demands of sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0277 $51.4709
41+ $2.4842 $101.8522
63+ $2.4066 $151.6158
86+ $2.3290 $200.2940
112+ $2.2513 $252.1456
149+ $2.0185 $300.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,799 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess