EN
  • EN
  • DE

MPC8349EZUALFB

Part No MPC8349EZUALFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 667MHZ 672TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 667MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 672-LBGA
Case / Package 672-LBGA (35x35)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927903-MPC8349EZUALFB
Ultra Librarian 3D Model Ultra Librarian MPC8349EZUALFB CAD Model

Description

Product Overview: NXP MPC8349EZUALFB

The NXP MPC8349EZUALFB is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the needs of a wide range of applications in the networking, telecommunications, and industrial markets. The MPC8349EZUALFB is built on Power Architecture technology, ensuring robust processing capabilities and compatibility with a wide range of software and hardware tools.

Key Features

  • Core: Embedded e300 core with speeds up to 667 MHz, providing the computational power required for complex tasks and applications.
  • Memory Support: Integrated memory controller supporting DDR and DDR2 SDRAMs, allowing for flexible memory configurations and optimized system performance.
  • High-Speed Connectivity: Multiple high-speed interfaces including dual Gigabit Ethernet, PCI Express, USB 2.0, and serial RapidIO, facilitating fast and reliable data transfer across different peripherals and systems.
  • Security: Advanced security features including encryption and decryption engines for secure data processing and communication, making it suitable for applications requiring high levels of security.
  • Power Efficiency: Low-power design and advanced power management features to ensure energy-efficient operation, which is critical for embedded systems.

Applications

The versatility of the MPC8349EZUALFB processor makes it ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure like wireless base stations and network gateways
  • Industrial control systems and automation
  • Medical imaging and healthcare systems
  • Embedded computing and edge devices

Technical Specifications

Attribute Details CPU Core e300 Maximum Frequency 667 MHz Memory Type DDR, DDR2 SDRAM Networking Interfaces Gigabit Ethernet, RapidIO I/O Interfaces PCI Express, USB 2.0 Security Features Encryption/Decryption Engines Package PBGA

The NXP MPC8349EZUALFB processor is a powerful and versatile solution that brings together performance, connectivity, and energy efficiency to enable advanced embedded systems. Its comprehensive set of features and support for multiple memory and I/O options make it an excellent choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess