EN
  • EN
  • DE

MPC8360VVAGDG

Part No MPC8360VVAGDG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 740TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 400MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 740-LBGA
Case / Package 740-TBGA (37.5x37.5)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927908-MPC8360VVAGDG
Ultra Librarian 3D Model Ultra Librarian MPC8360VVAGDG CAD Model

Description

NXP MPC8360VVAGDG PowerQUICC II Pro Processor

The NXP MPC8360VVAGDG is a highly integrated microprocessor that is part of the PowerQUICC II Pro family, designed to meet the requirements of networking and telecommunications applications. This processor is built on NXP's advanced Power Architecture® core and is engineered to deliver exceptional performance, connectivity, and integration for a wide range of systems.

Key Features

  • High-Performance Core: The MPC8360VVAGDG features a high-speed e300 core built on Power Architecture technology, capable of running up to 667 MHz, which provides the computational power needed for demanding applications.
  • Integrated Communications: This processor includes dual integrated Gigabit Ethernet controllers, offering high-speed networking capabilities essential for today's connected devices.
  • Security Engine: With an onboard security engine, the MPC8360VVAGDG supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA-1/SHA-2, ensuring secure data transmission and protection against unauthorized access.
  • Memory Support: It provides support for a range of memory types, including DDR and DDR2 SDRAM, allowing for flexible system design and ensuring compatibility with various memory modules.
  • Peripheral Connectivity: The processor is equipped with multiple I/O options, including USB, UART, I2C, and SPI interfaces, facilitating the connection of a variety of peripherals to enhance system functionality.

Applications

The MPC8360VVAGDG is ideal for a multitude of applications, particularly in the networking and telecommunications sectors. Its robust processing capabilities make it suitable for routers, switches, gateways, and other network infrastructure equipment. Additionally, its integrated security features make it a reliable choice for applications requiring secure data handling and communications.

Reliability and Energy Efficiency

NXP's commitment to quality ensures that the MPC8360VVAGDG is a reliable component for long-term deployment in critical systems. Furthermore, the processor's design focuses on energy efficiency, which helps reduce the overall power consumption of the devices it powers, contributing to greener and more cost-effective solutions.

Overall, the NXP MPC8360VVAGDG PowerQUICC II Pro Processor is a versatile and powerful solution for advanced networking and telecommunications systems, offering the perfect balance of performance, integration, and efficiency.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess