EN
  • EN
  • DE

MPC8544CVTALFA

Part No MPC8544CVTALFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Signal Processing; SPE
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI
Base Product Number MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPFREMPC8544CVTALFA,935314397557,2156-MPC8544CVTALFA-NX
Standard Package 36
Win Source Part Number 1167843-MPC8544CVTALFA
Ultra Librarian 3D Model Ultra Librarian MPC8544CVTALFA CAD Model

Description

Introducing the NXP MPC8544CVTALFA Processor

The NXP MPC8544CVTALFA is a high-performance, power-efficient processor designed to meet the demanding needs of embedded computing applications. Built on NXP's advanced PowerQUICC III architecture, this processor combines the robustness of the e500 core with high-speed connectivity and integrated security features, making it an ideal choice for networking, telecommunications, and industrial applications.

Key Features of the MPC8544CVTALFA

  • Core Technology: At the heart of the MPC8544CVTALFA is the e500 core, which is based on Power Architecture technology. It operates at a speed of up to 1.2 GHz, delivering the computational power required for complex tasks.
  • Integrated Security: The processor comes with an enhanced security engine that supports a wide range of algorithms, including DES, 3DES, AES, RSA, ECC, and SHA, providing robust security for data-sensitive applications.
  • High-Speed Connectivity: Equipped with multiple communication interfaces, this processor includes Gigabit Ethernet controllers, PCI Express interfaces, and Serial RapidIO, offering versatile connection options for high-speed data transfer.
  • Memory Support: The MPC8544CVTALFA supports DDR2 memory with ECC, ensuring data integrity and reliable performance in critical systems.
  • Low Power Consumption: Designed with power efficiency in mind, the processor is suitable for applications where power conservation is crucial, without compromising on performance.

Applications

This processor is versatile and can be utilized in a variety of applications, such as:

  • Enterprise networking equipment like routers, switches, and firewalls
  • Wireless infrastructure including base station controllers and gateways
  • Industrial control systems requiring high reliability and extended temperature ranges
  • Medical imaging equipment where high data throughput and processing power are necessary

With its combination of performance, connectivity, and security, the NXP MPC8544CVTALFA processor is a compelling solution for system designers looking to create advanced, reliable, and efficient systems. Its features cater to the needs of today's technology-driven environment, ensuring that it remains a popular choice for a wide range of embedded computing applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess