EN
  • EN
  • DE

MPC8548ECVJAUJD

Part No MPC8548ECVJAUJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 783BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Core Processor PowerPC e500
Speed 1.333GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14026, 935324817557, MPC8548ECVJAUJD-ND
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927937-MPC8548ECVJAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548ECVJAUJD CAD Model

Description

Product Overview: NXP MPC8548ECVJAUJD

The NXP MPC8548ECVJAUJD is a highly integrated and powerful microprocessor that is part of the PowerQUICC™ III family of processors. Designed with an e500 core and built on Power Architecture technology, this processor is capable of delivering exceptional performance and efficiency for a wide range of applications, including networking, telecommunications, industrial control, and embedded computing.

The MPC8548ECVJAUJD features a core speed of up to 1.5 GHz, providing the computational power necessary to handle complex tasks and data processing requirements. With its integrated memory controller, it supports DDR2 memory, offering high-speed data transfer rates and reducing memory latency, which is crucial for applications requiring fast and efficient data access.

This processor also includes a rich set of integrated peripherals and interfaces, such as dual Gigabit Ethernet controllers, a Serial RapidIO bus, and PCI Express interfaces. These features enable high-speed connectivity and data transfer between the processor and other system components, making the MPC8548ECVJAUJD an excellent choice for systems requiring robust communication capabilities.

Security is a critical aspect of modern processors, and the MPC8548ECVJAUJD addresses this need with an integrated security engine. This engine provides hardware acceleration for cryptographic functions, ensuring secure data transmission and protection against unauthorized access, which is paramount for sensitive and mission-critical applications.

The processor is designed with power efficiency in mind, which not only reduces the overall system power consumption but also minimizes the heat generated, leading to more reliable and stable system performance. The NXP MPC8548ECVJAUJD's versatility and advanced features make it an ideal choice for designers and engineers looking to develop high-performance, secure, and power-efficient systems.

In summary, the NXP MPC8548ECVJAUJD is a sophisticated and reliable microprocessor that offers a balance of performance, connectivity, and security, making it well-suited for a variety of demanding applications across multiple industries.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $321.2687 $321.2687
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess