EN
  • EN
  • DE

MPC8572ECPXAVNE

Part No MPC8572ECPXAVNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.5GHZ 1023FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BFBGA, FCBGA
Case / Package 1023-FCBGA (33x33)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927944-MPC8572ECPXAVNE
Ultra Librarian 3D Model Ultra Librarian MPC8572ECPXAVNE CAD Model

Description

The NXP MPC8572ECPXAVNE is a high-performance, power-efficient processor that is part of the PowerQUICC III family of processors. This product is designed to meet the demanding requirements of networking and embedded systems applications, providing a robust processing solution for a wide range of environments.

Key Features

  • Integrated Dual-Core Processor: The MPC8572ECPXAVNE features two e500 cores, each capable of running up to 1.5 GHz, providing exceptional computational power for multitasking and complex processing tasks.
  • Advanced Process Technology: Manufactured using a 90nm process technology, this processor delivers high performance with power efficiency, making it ideal for applications where thermal management and energy consumption are critical.
  • High-Speed Connectivity: With support for dual Gigabit Ethernet controllers, the MPC8572ECPXAVNE offers high-speed network connectivity, essential for data-intensive applications.
  • Integrated Security Engine: The processor includes an advanced security engine that supports a variety of algorithms, including AES, DES, 3DES, SHA, RSA, and more, to ensure secure data processing and communication.
  • Large L2 Cache: With up to 1MB of L2 cache, the processor ensures fast access to frequently used data, enhancing overall system performance.
  • DDR2/DDR3 Memory Support: The MPC8572ECPXAVNE supports both DDR2 and DDR3 memory, providing flexibility in choosing memory solutions and ensuring compatibility with a wide range of systems.
  • PCI Express and Serial RapidIO: The inclusion of PCI Express and Serial RapidIO interfaces allows for high-speed interconnects with peripheral devices, making the processor suitable for high-performance embedded systems.

Applications

The NXP MPC8572ECPXAVNE is ideal for a variety of applications including, but not limited to, network routers and switches, wireless infrastructure, aerospace and defense systems, and industrial control systems. Its combination of processing power, connectivity options, and security features make it a versatile choice for system designers looking to leverage the best in embedded processing technology.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess