EN
  • EN
  • DE

MPVZ5150GC6T1

Part No MPVZ5150GC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description Board Mount Pressure Sensor 0.2V to 4.7V 0kPa to 150kPa Gage Automotive 8-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Halogen Free Not Halogen Free
Mount Surface Mount
Operating Supply Voltage 5 V
Output Voltage 4.7 V
RoHS Compliant
Schedule B 8542310000, 8542310000
Win Source Part Number 986162-MPVZ5150GC6T1
Categories Pressure Sensors,Transducers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPVZ5150GC6T1 CAD Model

Description

The NXP MPVZ5150GC6T1 is a state-of-the-art pressure sensor designed for a broad range of applications. It is a piezoresistive transducer that is part of NXP's MPVZ series, renowned for their high accuracy and reliability. This sensor is specifically tailored for use in systems that require a microcontroller-based or microprocessor-based circuit with an analog-to-digital converter (ADC).

Key Features

  • Integrated Signal Conditioning: The MPVZ5150GC6T1 comes with an on-chip signal conditioned temperature sensor and amplifier, which simplifies the design-in process and ensures a high degree of linearity.
  • Wide Pressure Range: It operates over a pressure range of 0 to 550 kPa, making it suitable for a variety of applications that require precise pressure measurements.
  • Temperature Compensated: The device offers excellent temperature compensation from -40°C to +125°C, ensuring consistent performance across a wide range of operating conditions.
  • Calibrated Span and Offset: The span and offset of the sensor are factory calibrated, which reduces the need for in-system calibration and accelerates the time to market.

Applications

The MPVZ5150GC6T1 is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Pneumatic systems
  • Weather stations

Technical Specifications

  • Supply Voltage: 4.75 to 5.25 V
  • Output: 0.2 to 4.7 V linear voltage output
  • Accuracy: ±2.5% Maximum Error over 0° to 85°C
  • Package: Small outline package (SOP) with port

The MPVZ5150GC6T1 is a robust and reliable choice for designers looking to integrate pressure sensing capabilities with minimal effort. Its precision, combined with the quality assurance of NXP Semiconductors, makes it an excellent selection for your next project.

You May Also Be Interested in

Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess