EN
  • EN
  • DE

MPXA6115A6U

Part No MPXA6115A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENS 16.7PSI MAX 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute - 0.2 V ~ 4.7 V 8-SMD Module
Manufacturer NXP
Series MPXA6115A
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD Module
Family Name MPXA6115
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885876-MPXA6115A6U
Ultra Librarian 3D Model Ultra Librarian MPXA6115A6U CAD Model

Description

The MPXA6115A6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to offer reliable and accurate pressure measurements. This sensor is part of the MPX series, which is renowned for its high quality and performance in a wide range of applications, including automotive systems, industrial controls, and consumer products.

The MPXA6115A6U operates on the principle of piezoresistive sensing, which translates pressure changes into an electrical signal. It is an integrated silicon pressure sensor, encapsulated in a small, rugged package, providing a highly reliable and stable output over a wide temperature range. The sensor is designed to measure absolute air pressure within the range of 15 to 115 kPa, making it suitable for a variety of atmospheric and non-corrosive gas pressure sensing applications.

One of the key features of the MPXA6115A6U is its built-in temperature compensation, which ensures accurate readings over environmental temperature changes. The sensor also includes a built-in amplifier and an analog output, which provides a linear voltage output that is directly proportional to the applied pressure. This analog output can be easily interfaced with microcontrollers or analog-to-digital converters for further processing.

The compact design of the MPXA6115A6U, with its small footprint and low profile, makes it an excellent choice for space-constrained applications. It has a robust construction that is resistant to vibrations and shock, ensuring long-term stability and performance. The sensor is also designed for easy mounting, with a simple 6-pin SIP (Single Inline Package) configuration that allows for straightforward integration into a variety of systems.

Whether you're developing automotive engine control systems, weather stations, or medical devices, the NXP MPXA6115A6U pressure sensor offers the precision, durability, and ease of use that your project demands. With its proven track record and NXP's commitment to quality, this sensor stands out as a reliable choice for any pressure sensing requirement.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess