EN
  • EN
  • DE

MPXH6300AC6U

Part No MPXH6300AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 44.09PSIA 0.13" 4.9V SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXH6300A
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa)
Output Type Analog Voltage
Output 0.3 V ~ 4.9 V
Accuracy ±1.5%
Voltage - Supply 4.74V ~ 5.46V
Port Size Male - 0.13" (3.3mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 174.05PSI (1200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.335", 8.50mm Width), Top Port
Supplier Device Package 8-SSOP
Base Product Number MPXH63
Standard Package 55 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845055-MPXH6300AC6U
Ultra Librarian 3D Model Ultra Librarian MPXH6300AC6U CAD Model

Description

The MPXH6300AC6U is a highly advanced and integrated pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring a micro-machined high-pressure transducer. This state-of-the-art sensor is based on NXP's proprietary piezoresistive transducer technology, ensuring high performance, reliability, and accuracy.

The sensor is encapsulated in a compact, 6-pin surface mount package, making it suitable for automated assembly processes and space-constrained applications. It provides a high-level analog output signal, which correlates with the applied pressure. The MPXH6300AC6U is capable of measuring absolute pressure in the range of 20 to 300 kPa, making it versatile for use in a variety of industrial, medical, and consumer applications.

One of the key features of the MPXH6300AC6U is its temperature-compensated and calibrated pressure sensing capability. This ensures that the sensor can provide accurate readings over a wide temperature range, which is critical for applications that operate under varying environmental conditions. Furthermore, the sensor's linearity and hysteresis characteristics are finely tuned to deliver consistent and repeatable measurements.

The robust design of the MPXH6300AC6U allows it to withstand harsh conditions, including exposure to certain chemicals and fluids, making it suitable for automotive applications such as engine control systems, transmission systems, and tire pressure monitoring systems. It is also ideal for use in industrial control systems, HVAC (Heating, Ventilation, and Air Conditioning) systems, and portable healthcare devices where precision pressure monitoring is crucial.

NXP's commitment to quality ensures that the MPXH6300AC6U meets stringent industry standards for performance and durability. With its combination of advanced technology, compact form factor, and high reliability, the MPXH6300AC6U is an excellent choice for designers and engineers looking to incorporate precise pressure sensing capabilities into their next-generation products.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess