EN
  • EN
  • DE

MPXM2102AS

Part No MPXM2102AS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 14.5 PSI MAX MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Absolute
Operating Pressure 14.5 PSI (100 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 40 mV (10V)
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 58.02 PSI (400 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 5-MPAK
Win Source Part Number 1079591-MPXM2102AS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MPXM2102AS CAD Model

Description

Product Overview: MPXM2102AS Pressure Sensor from NXP

The MPXM2102AS is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements in a variety of applications. This silicon piezoresistive pressure sensor provides a very accurate and linear voltage output directly proportional to the applied pressure. The device is a member of the MPX series of sensors that have been engineered to offer exceptional performance in harsh environments and under varying pressure ranges.

Key Features:

  • Pressure Range: The MPXM2102AS offers a pressure range of 0 to 100 kPa (0 to 14.5 psi), making it suitable for a wide range of applications, from medical devices to industrial control systems.
  • High Sensitivity: With a sensitivity of 20 mV/kPa, this sensor allows for precise measurements, ensuring accurate readings and control in systems where pressure monitoring is critical.
  • Temperature Compensated: The device includes temperature compensation ranging from -40°C to +125°C, ensuring reliable operation across a broad temperature range without compromising accuracy.
  • Small Footprint: The MPXM2102AS is housed in a small, lightweight package, making it ideal for space-constrained applications.
  • Durable Design: It is designed to withstand exposure to a variety of media, including dry air and wet media, enhancing its durability and lifespan.
  • Integrated Silicon Pressure Sensor: The sensor is an integrated silicon pressure sensor on-chip signal conditioned, temperature compensated, and calibrated, which simplifies integration into end-products.

Applications:

The versatility of the MPXM2102AS pressure sensor makes it an excellent choice for a multitude of applications, including:

  • Process control systems
  • Medical instrumentation
  • Pneumatic control systems
  • Automotive systems
  • Environmental monitoring equipment

With its robust design and precise measurement capabilities, the MPXM2102AS from NXP is a reliable solution for any system requiring accurate pressure monitoring.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3614 $55.0842
7+ $15.0658 $105.4606
11+ $14.5950 $160.5450
15+ $14.1242 $211.8630
19+ $13.6534 $259.4146
25+ $12.2409 $306.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess