EN
  • EN
  • DE

MPXM2202AS

Part No MPXM2202AS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 29 PSI MAX MPAK  /  Pressure Sensor 29.01PSI (200kPa) Absolute Male - 0.12" (2.97mm) Tube 0 mV ~ 40 mV (10V) 5-SMD Module, Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX2202
Package Tube
Applications Board Mount
Pressure Type Absolute
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-SMD Module, Top Port
Supplier Device Package 5-MPAK
Base Product Number MPXM2202
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935309641174
Standard Package 60
Win Source Part Number 987366-MPXM2202AS
Ultra Librarian 3D Model Ultra Librarian MPXM2202AS CAD Model

Description

The NXP MPXM2202AS is a state-of-the-art pressure sensor designed for a wide range of applications, from automotive systems to industrial controls. This silicon piezoresistive pressure sensor provides highly accurate and stable readings, making it an essential component for precision measurement solutions.

Key Features:

  • Pressure Range: The MPXM2202AS is capable of measuring absolute pressure in the range of 0 to 200 kPa, which makes it versatile for various measurement tasks.
  • High Sensitivity: With its high sensitivity, the sensor ensures precise pressure readings, contributing to the reliability and accuracy of the overall system.
  • Temperature Compensated: The sensor includes built-in temperature compensation, which provides stable outputs over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Small Form Factor: The compact package size allows for easy integration into space-constrained designs, making it ideal for portable devices and compact systems.
  • Low Power Consumption: Designed to operate with low power requirements, the MPXM2202AS is suitable for battery-powered applications where power efficiency is critical.

Applications:

The versatility of the MPXM2202AS makes it suitable for a variety of applications, including:

  • Automotive engine control systems
  • Industrial process control
  • Pneumatic systems
  • Medical devices
  • Environmental monitoring equipment

Technical Specifications:

Parameter Value Pressure Type Absolute Pressure Range 0 to 200 kPa Supply Voltage 10 VDC Operating Temperature -40°C to +125°C Package Unibody Package

In conclusion, the NXP MPXM2202AS pressure sensor is a robust and reliable choice for professionals seeking precision in their pressure measurement tasks. Its combination of high sensitivity, temperature compensation, and low power consumption packaged in a compact form factor makes it an excellent choice for a broad range of applications.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7500 $59.2500
6+ $18.5000 $111.0000
9+ $17.8750 $160.8750
13+ $16.6250 $216.1250
16+ $16.0000 $256.0000
20+ $15.3750 $307.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,861 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess