EN
  • EN
  • DE

MPXV5010GC7U

Part No MPXV5010GC7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR INTEG SILICON PRESSURE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-DIP
Win Source Part Number 1079593-MPXV5010GC7U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPXV5010GC7U CAD Model

Description

Product Overview: MPXV5010GC7U - Pressure Sensor by NXP

The MPXV5010GC7U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide accurate and reliable pressure measurements in a range of applications. This compact sensor is part of NXP's MPXV5010 series and is specifically engineered to deliver high performance in a small footprint, making it an ideal choice for space-constrained designs.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXV5010GC7U is based on NXP's advanced piezoresistive transducer technology, which offers excellent sensitivity and linearity.
  • Pressure Range: This sensor is capable of measuring pressure from 0 to 10 kPa (0 to 1.45 psi), which covers a wide range of applications from medical devices to industrial control systems.
  • Dual Port Configuration: The sensor comes with a dual port design, enabling differential pressure measurement which is essential for applications like flow sensing.
  • Temperature Compensated and Calibrated: Each MPXV5010GC7U sensor is temperature compensated and calibrated for both zero pressure and full-scale readings, ensuring accuracy across its operating temperature range.
  • Analog Output: It features an analog output that provides a proportional voltage with respect to the pressure applied, allowing for easy integration with analog-to-digital converters and microcontroller units.
  • Robust Package: The sensor is encapsulated in a small, yet robust, 1367-37 media-resistant gel package, ensuring protection against harsh environments and contaminants.

Applications

The versatility of the MPXV5010GC7U makes it suitable for a variety of applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Level and flow measurements in industrial systems
  • Environmental monitoring for air pressure changes
  • Automotive systems for fuel or oil pressure sensing

With its precise and reliable pressure measurement capabilities, the MPXV5010GC7U from NXP is an excellent choice for designers and engineers looking to incorporate pressure sensing functionality into their projects. Its small form factor, combined with its high performance and ease of use, make it an invaluable component in the development of innovative and efficient pressure-sensitive solutions.

You May Also Be Interested in

Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $3.4835
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6660 $73.3320
4+ $30.0849 $120.3396
6+ $29.1447 $174.8682
8+ $28.2046 $225.6368
10+ $27.2644 $272.6440
13+ $24.4440 $317.7720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess